EN
  • EN
  • DE

MCS12KG256MPVE

Part No MCS12KG256MPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number MCS12
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345812-MCS12KG256MPVE
Ultra Librarian 3D Model Ultra Librarian MCS12KG256MPVE CAD Model

Description

The NXP MCS12KG256MPVE microcontroller is a robust, high-performance integrated circuit designed for advanced automotive and industrial applications. As a member of the S12 MagniV family, this microcontroller combines the efficiency of a 16-bit CPU with the flexibility of a mixed-signal microcontroller, offering a comprehensive solution for complex control systems.

This microcontroller is built on NXP's proven S12 technology, optimized for 5V operation, which is critical for noise immunity and reliability in harsh electrical environments. With its integrated voltage regulator and physical layer communication interfaces, the MCS12KG256MPVE simplifies design, reduces bill of materials, and accelerates time to market for a wide range of applications.

Key Features:

  • 16-bit HCS12X CPU: The core of this microcontroller runs at up to 50 MHz, providing the computational power needed for complex algorithms and control processes.
  • 256 KB Flash Memory: Ample flash memory is available for program storage, ensuring sufficient space for sophisticated software applications.
  • 12 KB RAM: The integrated RAM allows for efficient data processing and task management within the system.
  • Robust I/O Capabilities: Numerous input/output options, including analog-to-digital converters (ADCs), timers, and communication interfaces such as CAN, LIN, and SPI, make this MCU highly adaptable to various tasks.
  • Advanced Integration: The device includes a voltage regulator and oscillators which reduce the need for external components, thereby simplifying the overall system design.
  • Automotive Qualified: Designed to meet the stringent requirements of the automotive industry, this microcontroller is AEC-Q100 qualified, ensuring operation under extreme conditions.

The MCS12KG256MPVE is engineered for applications that demand high levels of integration and reliability. Its comprehensive feature set makes it an ideal choice for automotive body electronics, sensor modules, industrial control systems, and other applications where performance and dependability are paramount.

With the backing of NXP's extensive support and development ecosystem, designers can confidently implement the MCS12KG256MPVE in their next-generation automotive and industrial projects, leveraging its capabilities to create innovative and reliable solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess