EN
  • EN
  • DE

P60D080MX36/9G543J

Part No P60D080MX36/9G543J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9G543J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346273-P60D080MX36/9G543J
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9G543J CAD Model

Description

The P60D080MX36/9G543J is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's innovative portfolio that integrates advanced features to cater to the demands of modern embedded systems.

Key Features:

  • High-Performance Core: At the heart of the P60D080MX36/9G543J lies a robust processing core, engineered to deliver exceptional computational speed and efficiency, which is essential for handling complex algorithms and high-speed data processing tasks.
  • Advanced Security: Security is a paramount feature of this MCU, which includes state-of-the-art cryptographic engines, secure boot capabilities, and tamper detection. These features ensure that the device can handle secure transactions and protect against unauthorized access and data breaches.
  • Energy Efficiency: Designed with power conservation in mind, the P60D080MX36/9G543J boasts low power operation modes, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Connectivity: This MCU offers a variety of connectivity options, including high-speed USB, CAN, and Ethernet interfaces, providing the versatility needed to integrate with a range of peripherals and networks.
  • Robust Memory Architecture: With an ample amount of integrated memory, this product supports complex applications and data-intensive processes without compromising performance.

Applications:

The P60D080MX36/9G543J is designed to be versatile, catering to a broad spectrum of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Internet of Things (IoT) devices
  • Secure payment systems
  • Medical equipment

Quality and Reliability:

NXP's commitment to quality and reliability is evident in the P60D080MX36/9G543J. The product is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the stringent standards required for industrial and automotive applications. End-users can trust in the durability and long-term performance of this MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess