EN
  • EN
  • DE

STM32373C-EVAL

Part No STM32373C-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD EVAL FOR STM32F373 / STM32F373VCT6 Microcontroller Evaluation Board 32KB RAM 256KB EEPROM/Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F3
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M4
For Use With/Related Products STM32F373VCT6
Mounting Fixed
Contents Board(s), LCD, Accessories
Win Source Part Number 795706-STM32373C-EVAL
Popularity Medium
Supply and Demand Status Balance
ECCN 5A991.b.1
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32373C-EVAL CAD Model

Description

STM32373C-EVAL Evaluation Board Overview

The STM32373C-EVAL evaluation board from STMicroelectronics is a comprehensive development platform designed to deliver a flexible environment for engineers to explore the features and capabilities of the STM32F373VCT6 microcontroller. This high-performance MCU is based on the ARM Cortex-M4 core, with a floating-point unit (FPU), which makes it an ideal choice for demanding applications such as medical devices, industrial control systems, and smart sensors.

Key Features of the STM32373C-EVAL Board

  • Microcontroller: STM32F373VCT6 with 256 KB Flash memory, 32 KB RAM, and various peripherals.
  • Connectivity: The board includes a range of connectivity options such as USB OTG, CAN, and RS-232/RS-485 communication interfaces, providing versatile communication capabilities.
  • Audio Support: Equipped with an audio DAC, standard audio connectors, and a digital microphone, the board facilitates audio-related applications.
  • Display Interface: A 240x320 pixel TFT color LCD provides a graphical interface for user interaction and data visualization.
  • On-Board Sensors: Comes with a variety of sensors including a gyroscope and an e-compass, enabling motion and magnetic field detection.
  • Debugging Features: The board includes an ST-LINK/V2 embedded debug tool, along with extension headers for a JTAG/SWD external probe, ensuring a seamless debugging experience.
  • Expansion Capabilities: Features an SD card slot, extension connectors, and daughterboard connectors for further expansion.
  • Comprehensive Software Support: Supported by STMicroelectronics' extensive range of software, including the STM32Cube MCU Package and the ST-LINK utility.

Applications

The STM32373C-EVAL board is suitable for a broad spectrum of applications, ranging from industrial automation and control systems to consumer electronics and embedded applications that require high computational performance and precision.

Conclusion

With its rich set of features and peripherals, the STM32373C-EVAL evaluation board is a versatile platform that provides developers with the tools needed to fully leverage the capabilities of the STM32F373VCT6 microcontroller. Whether for product prototyping, educational purposes, or complex application development, the STM32373C-EVAL board is an excellent resource for engineers and developers looking to push the boundaries of their embedded projects.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess