EN
  • EN
  • DE

TS864AIDT

Part No TS864AIDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP BICMOS R-R MCRPWR 14SOIC / Comparator Quad R-R I/P 10V 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Number of Elements 4
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 10 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 300pA @ 5V
Maximum Quiescent Current 16μA
CMRR, PSRR (Typ) 70dB CMRR
Propagation Delay (Maximum) 2μs
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SO
Win Source Part Number 798452-TS864AIDT
Popularity Medium
Supply and Demand Status Limited
Family Name TS864
Introduction Date October 12, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TS864AIDT CAD Model

Description

The TS864AIDT is a high-performance, low-power operational amplifier offered by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to meet the requirements of a wide range of applications, from industrial to automotive, and is particularly well-suited for applications requiring low voltage and low power operation.

Key Features

  • Low Power Consumption: The TS864AIDT is optimized for low-power applications, ensuring energy efficiency without sacrificing performance.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various electronic circuits.
  • Low Input Offset Voltage: With a low input offset voltage, this op-amp provides high accuracy, which is essential for precision measurement and control systems.
  • High Gain Bandwidth Product: A high gain bandwidth product allows the TS864AIDT to operate effectively at higher frequencies, making it suitable for filtering and amplification in audio and data signal processing.
  • Rail-to-Rail Output: The rail-to-rail output capability ensures maximum dynamic range, which is particularly useful in battery-powered devices where every volt counts.
  • Extended Temperature Range: The device can operate over an extended temperature range, making it reliable in harsh environmental conditions.

Applications

The TS864AIDT's combination of features makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Analog signal conditioning
  • Data acquisition systems
  • Sensors and instrumentation
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS864AIDT is manufactured with the highest standards, ensuring reliable performance and longevity in the field. With its robust design and advanced manufacturing process, this operational amplifier is a dependable choice for critical applications where performance and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess