EN
  • EN
  • DE

LM219N

Part No LM219N
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR DUAL HS 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5μA @ ±15V
Current - Quiescent (Max) 11.5mA
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 206298-LM219N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM219N CAD Model

Description

The LM219N is a high-precision dual comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is engineered to provide a robust solution for a variety of applications that require precise voltage comparison and decision-making capabilities.

Key Features

  • Wide Single Supply Voltage Range: The LM219N operates on a wide single supply voltage range from 2V to 36V, making it highly versatile for various applications and compatible with a broad range of other electronic components.
  • Dual Supply Operation: It can also function on a dual supply voltage, ranging from ±1V to ±18V, providing flexibility in systems that require a bipolar supply.
  • Low Supply Current Drain: The device boasts a low supply current drain, independent of the supply voltage, which is advantageous for battery-powered devices where power conservation is critical.
  • Low Input Biasing Current: It features a low input biasing current, which enhances the accuracy of the comparator and reduces the impact on the circuits being monitored.
  • Low Input Offset Current: The low input offset current further improves the precision of the device, making it suitable for applications that demand high accuracy.
  • Low Input Offset Voltage: The comparator has a low input offset voltage, which minimizes errors due to voltage differences between the inverting and non-inverting inputs.
  • Output Compatible with TTL, MOS, and CMOS: The output of the LM219N can be directly interfaced with TTL, MOS, and CMOS logic systems without needing additional components, simplifying design and integration.

Applications

The LM219N is ideal for a multitude of applications that require reliable and precise voltage comparisons. It is commonly used in limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO; MOS clock timers; multivibrators and high voltage digital logic gates, among others. Its reliability and precision make it a go-to solution for both industrial and consumer products.

Conclusion

Overall, the LM219N from STMicroelectronics stands out as a high-performance dual comparator that offers accuracy, versatility, and power efficiency. Whether for industrial control systems, consumer electronics, or automotive applications, the LM219N provides a reliable and cost-effective solution for complex electronic circuits.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess