EN
  • EN
  • DE

MPC5554EVBE

Part No MPC5554EVBE
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD EVAL FOR MPC5554 / MPC5554  Microcontroller Evaluation Kit 512KB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Series Qorivva
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
For Use With/Related Products MPC5554
Mounting Fixed
Contents Board(s)
Win Source Part Number 789220-MPC5554EVBE
Popularity Medium
Supply and Demand Status Balance
Family Name MPC5554
Introduction Date April 28, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC5554EVBE CAD Model

Description

The NXP MPC5554EVBE is a versatile evaluation board designed for automotive and industrial applications requiring sophisticated control and processing capabilities. This evaluation board is centered around NXP's MPC5554 microcontroller, which is part of the MPC5500 family of 32-bit Power Architecture® microcontrollers. The MPC5554 microcontroller is engineered to deliver exceptional computational power and real-time responsiveness, making it ideal for a wide range of demanding applications.

Key Features

  • Advanced Microcontroller: At the heart of the MPC5554EVBE lies the MPC5554 microcontroller, featuring a 32-bit Power Architecture® core with a frequency of up to 132 MHz.
  • Memory Capabilities: The microcontroller boasts an integrated memory system that includes up to 2 MB of flash memory and 64 KB of RAM, facilitating robust performance and efficient data handling.
  • Comprehensive I/O Support: The board provides a range of input/output options including CAN, LIN, and Ethernet interfaces, allowing for versatile connectivity and communication with other systems or networks.
  • On-board Debugging: Featuring integrated JTAG for easy debugging and development, the MPC5554EVBE simplifies the process of program testing and validation.
  • Expansion Capabilities: With its expansion connectors, the evaluation board offers the flexibility to interface with additional modules and peripherals, enabling developers to extend its functionality according to specific project requirements.

Applications

The MPC5554EVBE is designed to meet the rigorous demands of automotive applications, such as powertrain systems, chassis and safety control, and advanced driver assistance systems (ADAS). Additionally, its high-performance attributes make it equally suited for industrial applications, including process control, robotics, and automation systems.

Development Support

NXP provides comprehensive development support for the MPC5554EVBE with a suite of software tools, libraries, and documentation. This support facilitates a streamlined development process, enabling engineers to focus on innovation and reducing time-to-market for their products.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess