EN
  • EN
  • DE

TS334IDT

Part No TS334IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator General Purpose Open Drain 14-SO
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TS334
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13028-6, -497-13028-2, 497-13028-2, -497-13028-1, 497-13028-1, 497-13028-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937589-TS334IDT
Ultra Librarian 3D Model Ultra Librarian TS334IDT CAD Model

Description

The TS334IDT from STMicroelectronics is a state-of-the-art precision comparator designed to provide a high level of accuracy and stability in a variety of electronic applications. This device is a part of ST's family of micropower comparators that are optimized for low-power consumption while maintaining fast response times and precision performance.

Key Features

  • Low Power Consumption: The TS334IDT is designed for efficient power usage, making it ideal for battery-operated devices and portable applications.
  • High Precision: With its precise voltage comparison capabilities, the device ensures reliable performance in critical applications that require high accuracy.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system designs without the need for additional voltage regulation components.
  • Quad Comparator: The device features four independent comparators in a single package, providing excellent space efficiency for complex circuit designs.
  • Fast Response Time: Despite its low power consumption, the TS334IDT offers a quick response time, ensuring timely signal processing in dynamic systems.

Applications

The TS334IDT is versatile and can be used in a wide range of applications. Some of the common use cases include:

  • Battery chargers and management systems
  • Control systems and automation
  • Window comparators
  • Threshold detectors and level shifters
  • Portable and wearable devices

Package and Availability

The TS334IDT is available in a small-outline package, which is suitable for space-constrained applications. STMicroelectronics ensures the availability of this product for bulk orders and provides comprehensive technical support for integration into various designs.

Conclusion

With its combination of low power consumption, high precision, and compact form factor, the TS334IDT precision comparator from STMicroelectronics stands out as an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess