EN
  • EN
  • DE

TS339IDT

Part No TS339IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Micropower Quad CMOS Voltage Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 75dB CMRR
Operating Temperature Range -40°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SO
Win Source Part Number 1274263-TS339IDT
Manufacturer Homepage www.st.com
Family Name TS339
Introduction Date September 16, 1998
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS339IDT CAD Model

Description

The TS339IDT, designed and manufactured by STMicroelectronics, is a quintessential component in the realm of precision voltage comparators. This device is engineered to cater to a broad range of applications, from industrial to automotive systems, where accuracy and reliability are paramount.

Key Features

  • Quad Comparator: The TS339IDT is a quad comparator, meaning it contains four independent voltage comparators in a single package, allowing for multiple comparisons of voltages simultaneously.
  • Low Power Consumption: With a design focused on energy efficiency, this device operates with minimal power consumption, making it ideal for battery-powered applications.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 2V to 36V or ±1V to ±18V in dual supplies, providing flexibility in various circuit designs.
  • Input Common Mode Voltage Range: The common mode input voltage range includes ground, which is particularly useful for single-supply operation.
  • Differential Input Voltage Range: Equally capable of handling a wide differential input voltage range, this component is versatile for high-voltage applications.

Applications

The TS339IDT is adept for use in multiple electronic applications. These include, but are not limited to:

  • Control systems
  • Logic voltage levels shifting
  • Battery chargers
  • Automotive electronics
  • Alarm and monitoring systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the TS339IDT is no exception. The device is fabricated with advanced processes to ensure high reliability and performance under varying conditions. Its robust design ensures that it can withstand the rigors of industrial and automotive environments.

Package Information

The TS339IDT is available in a compact SO-14 package, providing a space-saving solution without compromising on functionality. This surface-mount package is suitable for high-density mounting and is compatible with standard PCB manufacturing processes.

In conclusion, the TS339IDT from STMicroelectronics is a highly reliable, efficient, and versatile quad comparator that meets the needs of a wide array of electronic systems. Its low power consumption, broad voltage range capabilities, and compact form factor make it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2391 $55.7595
100+ $1.0167 $101.6700
155+ $0.9849 $152.6595
210+ $0.9532 $200.1720
275+ $0.9214 $253.3850
365+ $0.8261 $301.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess