EN
  • EN
  • DE

STSPIN32F0601TR

Part No STSPIN32F0601TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 600V THREE-PHASE CONTROLLER WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STSPIN32F060x
Package Tape & Reel (TR)
Applications Home & Industrial
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 21
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number STSPIN32
Other Names 497-STSPIN32F0601TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264963-STSPIN32F0601TR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0601TR CAD Model

Description

The STSPIN32F0601TR is a sophisticated motor control system-on-chip combining a triple half-bridge gate driver and an STM32F0 microcontroller unit (MCU). This integrated solution is designed to drive three-phase brushless DC motors, providing a compact and efficient motor control solution. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the STSPIN32F0601TR is ideal for a variety of applications, including fans, drones, pumps, and small robotics.

Key Features

  • Integrated triple half-bridge high voltage gate driver
  • Advanced STM32F0 ARM Cortex-M0 32-bit MCU
  • Operating voltage range from 6.7 V to 45 V
  • Current up to 600 mA for each gate driver
  • Overcurrent and overtemperature protection
  • Embedded 3.3 V voltage regulator
  • 16 kB Flash memory and 4 kB SRAM in MCU
  • 12-bit ADC with up to 9 channels
  • Compact VFQFPN 7x7 mm package

Performance and Integration

The integration of the gate driver with the MCU reduces the product footprint and simplifies the design of motor control applications. The high-performance STM32F0 MCU offers a rich set of peripherals, including timers, communication interfaces, and ADCs, enabling precise motor control and efficient power management. The wide operating voltage range and robust protection features ensure reliable operation across various conditions.

Applications

With its compact design and powerful features, the STSPIN32F0601TR is suitable for a wide range of motor control applications. It is especially well-suited for space-constrained environments where efficiency and reliability are critical. The integrated solution facilitates rapid development, allowing designers to bring their products to market quickly.

Environmental and Quality Standards

The STSPIN32F0601TR is designed to meet high-quality standards, ensuring performance and reliability. It is compliant with a variety of environmental standards, reflecting STMicroelectronics' commitment to sustainability and environmental responsibility.

You May Also Be Interested in

Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $13.5909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3518 $56.7590
11+ $9.3143 $102.4573
17+ $9.0233 $153.3961
23+ $8.7322 $200.8406
30+ $8.4411 $253.2330
40+ $7.5679 $302.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess