EN
  • EN
  • DE

STTS751-1WB3F

Part No STTS751-1WB3F
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Description SENSOR TEMPERATURE SMBUS SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 625984
Standard Package 1
Category Sensors Transducers
Family Temperature Sensors Transducers
Packaging Reel
Sensor Type Digital Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 2.25 V ~ 3.6 V
Resolution 11 b
Features One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 038357-STTS751-1WB3F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTS751-1WB3F CAD Model

Description

The STTS751-1WB3F is a high-accuracy digital temperature sensor from STMicroelectronics, designed to provide precise temperature measurements in a variety of applications. This sensor is an ideal solution for advanced thermal management systems in computing, consumer electronics, and industrial products.

Key Features

  • High Accuracy: Offers a temperature sensing accuracy of ±1°C across a range of -40°C to +125°C, ensuring reliable readings for critical applications.
  • Digital Interface: The sensor communicates via a 2-wire, I²C/SMBus serial interface, facilitating easy integration with most microcontrollers and processors.
  • Programmable Resolution: Users can program the resolution from 9 to 12 bits, allowing for a balance between measurement resolution and conversion time.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply voltage from 2.25V to 3.6V and features a low operating current.
  • Small Package: Comes in a compact WLCSP (Wafer Level Chip-Scale Package), which is ideal for space-constrained designs.
  • Alert Function: Includes a thermostat output and programmable limit temperatures, enabling the sensor to act as a system protector by triggering an alert when temperatures exceed specified thresholds.

Applications

The STTS751-1WB3F is versatile and can be used in various applications such as:

  • Smartphones and tablet computers
  • Personal computers and servers
  • Office electronic equipment
  • Industrial systems and PLCs
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STTS751-1WB3F is built to meet high standards of performance and reliability. It is RoHS compliant and is designed to meet the rigorous demands of modern electronic devices.

Whether you're developing a high-performance computing system or a compact consumer gadget, the STTS751-1WB3F offers the accuracy, reliability, and versatility needed to ensure optimal thermal management.

You May Also Be Interested in

Analog Devices Inc.
Fan Controller with SMBus Interface
Lowest to $1.0082
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $4.3767
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
STMicroelectronics
Lowest to $0.4952
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Remote and Local System Temperature Monitor
Lowest to $0.4428
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.0626

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess