EN
  • EN
  • DE

MCP9801M-E/SN

Part No MCP9801M-E/SN
Manufacturer Microchip Technology
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Microchip Technology
Win Source Part Number 317775-MCP9801M-E/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9801M-E/SN CAD Model

Description

Microchip Technology MCP9801M-E/SN Temperature Sensor

The MCP9801M-E/SN is a high-precision digital temperature sensor manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor offers an optimal blend of thermal monitoring accuracy and versatility, making it an ideal choice for a wide range of applications that require reliable temperature readings.

With its I2C-compatible serial interface, the MCP9801M-E/SN facilitates easy integration into existing systems, allowing for seamless communication with microcontrollers and other digital devices. The sensor's compact 8-pin SOIC (Small Outline Integrated Circuit) package enables it to fit into space-constrained applications while maintaining a robust and reliable performance.

One of the key features of the MCP9801M-E/SN is its impressive accuracy, which is ±1°C (max.) from -10°C to +85°C. This precision ensures that temperature-sensitive processes can be monitored and controlled with a high degree of confidence. Additionally, the sensor has an extended temperature measurement range of -55°C to +125°C, making it suitable for use in environments with extreme temperatures.

The MCP9801M-E/SN also includes user-programmable registers that allow configuration of the sensor's resolution, hysteresis, and critical setpoints. The resolution of the temperature readings can be adjusted from 9 to 12 bits, providing flexibility in balancing the resolution and conversion time to meet specific application needs. The sensor's low power consumption is another benefit, which helps to extend the battery life of portable applications.

Furthermore, the MCP9801M-E/SN features a shutdown mode for power conservation, making it particularly well-suited for battery-powered devices. In addition to its technical capabilities, the device supports alert functionality, where the sensor can trigger a temperature alert interrupt output when a user-defined temperature limit is exceeded, providing an automatic response to critical temperature conditions.

In summary, the MCP9801M-E/SN from Microchip Technology is a versatile, high-accuracy digital temperature sensor that offers reliable performance for a broad spectrum of temperature monitoring tasks. Its user-friendly interface, programmable features, and low power consumption make it a valuable component for designers looking to enhance their thermal management systems.

You May Also Be Interested in

Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning
Lowest to $6.7233
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.5228
Microchip Technology
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.4952
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess