EN
  • EN
  • DE

LS1240AD1

Part No LS1240AD1
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC RINGER ELECTRONIC 2TONE 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Tone Ringer
Number of Circuits 1
Supply Voltage - Operating 26V
Operating Supply Current 30mA
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057514-LS1240AD1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LS1240AD1 CAD Model

Description

The LS1240AD1 is a highly integrated device from STMicroelectronics, designed to offer a compact and efficient solution for a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that combine performance with power efficiency.

Key Features

  • Advanced Technology: Utilizing the latest advancements in semiconductor design, the LS1240AD1 is built to deliver robust performance while maintaining a low power footprint.
  • High Integration: The product integrates multiple functionalities into a single chip, which helps to reduce the overall system complexity and the number of components required in the circuit design.
  • Flexibility: Designed to be versatile, the LS1240AD1 can be used in a variety of applications, ranging from consumer electronics to industrial systems, offering designers a flexible component that fits various design needs.

Applications

  • Power management systems
  • Battery chargers
  • Portable devices
  • Smart home appliances
  • Automotive electronics

Technical Specifications

  • Package: The LS1240AD1 is available in a compact package that is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide range of temperatures, ensuring reliability and performance under varying environmental conditions.
  • Quality and Reliability: STMicroelectronics' products are known for their high quality and reliability, and the LS1240AD1 is no exception. It undergoes rigorous testing to ensure it meets the stringent standards expected by the industry.

Support and Resources

STMicroelectronics provides extensive support and resources for the LS1240AD1, including technical documentation, application notes, and design tools. Customers can access these resources on the STMicroelectronics website or contact their support team for assistance with product integration and optimization.

In summary, the LS1240AD1 from STMicroelectronics is a powerful and versatile component that offers a blend of integration, performance, and efficiency, making it an ideal choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
Lowest to $85.6225
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $6.2971
Others
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Intersil
Lowest to $4.8140
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5492 $52.6476
7+ $14.3994 $100.7958
11+ $13.9494 $153.4434
15+ $13.4994 $202.4910
20+ $13.0494 $260.9880
26+ $11.6995 $304.1870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,765 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess