EN
  • EN
  • DE

STTS751-1DP3F

Part No STTS751-1DP3F
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Description SENSOR TEMPERATURE SMBUS 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 102231
Standard Package 1
Category Sensors Transducers
Family Temperature Sensors Transducers
Packaging Reel
Sensor Type Digital Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 2.25 V ~ 3.6 V
Resolution 11 b
Features One-Shot Output Switch Programmable Limit Programmable Resolution Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Package 6-UDFN
Manufacturer Device Package 6-UDFN (2x2)
Win Source Part Number 038168-STTS751-1DP3F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTS751-1DP3F CAD Model

Description

STTS751-1DP3F - High-Accuracy Digital Temperature Sensor

The STTS751-1DP3F is a precision digital temperature sensor from STMicroelectronics, designed to offer high-accuracy temperature monitoring with a simple I2C interface. This sensor is ideal for a wide range of applications, including personal electronics, industrial systems, and computer peripherals, where precise temperature control and monitoring are crucial for performance and reliability.

Key Features

  • Temperature Accuracy: The STTS751-1DP3F boasts an impressive accuracy of ±0.5°C from -10°C to 125°C, ensuring precise temperature readings for critical applications.
  • Programmable Resolution: Users can configure the resolution from 9 to 12 bits, allowing for a balance between measurement precision and conversion time.
  • Low Operating Voltage: With an operating voltage range of 2.25V to 3.6V, this sensor is suitable for battery-powered and low-voltage applications.
  • Alert Functions: The device features programmable overtemperature and undertemperature alert outputs, providing real-time notifications for temperature excursions.

Advanced Capabilities

The STTS751-1DP3F is equipped with an SMBus-compatible I2C interface, allowing for easy integration into existing systems and bus architectures. The sensor's One-Shot mode enables power saving by taking temperature measurements only upon request, making it ideal for applications with sporadic temperature monitoring needs.

Robust and Versatile

This sensor comes in a small 8-pin TDFN package, offering a compact solution for space-constrained designs. Its wide operating temperature range of -40°C to +125°C makes it robust enough for harsh environments. Additionally, the STTS751-1DP3F features a shutdown mode for reduced power consumption when the sensor is not in use, further extending the battery life of portable applications.

Easy to Use

With its user-friendly features and extensive documentation, the STTS751-1DP3F simplifies the implementation of temperature monitoring in a variety of systems. STMicroelectronics provides comprehensive support, including datasheets, application notes, and technical guidance to facilitate a seamless integration process.

You May Also Be Interested in

SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
STMicroelectronics
Lowest to $0.4952
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
Lowest to $5.3130
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $6.0626
Analog Devices Inc.
Remote and Local System Temperature Monitor
Lowest to $0.4428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4981 $52.4335
85+ $1.2292 $104.4820
130+ $1.1908 $154.8040
175+ $1.1524 $201.6700
225+ $1.1140 $250.6500
305+ $0.9988 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess