EN
  • EN
  • DE

STL86N3LLH6AG

Part No STL86N3LLH6AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description High avalanche ruggedness | MOSFET N-CH 30V 80A PWRFLAT56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 80A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 5.2mOhm at 10.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2030pF at 25V
Power Dissipation (Maximum) 4W, 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261339-STL86N3LLH6AG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL86N3LLH6AG CAD Model

Description

The STL86N3LLH6AG is a cutting-edge power MOSFET device manufactured by STMicroelectronics, one of the leading companies in semiconductor solutions. This device is part of STMicroelectronics' STripFET™ VI DeepGATE™ technology, which is renowned for its high performance in power efficiency and switching speeds.

Key Features

  • Low Threshold Drive: The STL86N3LLH6AG operates at a low gate threshold voltage, making it suitable for low-voltage applications and ensuring efficient performance even at lower voltage levels.
  • High Current Capability: This MOSFET can handle high currents, making it ideal for demanding power applications that require robust current management.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-resistance, which translates to reduced power losses and improved overall efficiency in electronic circuits.
  • 100% Avalanche Tested: It has been rigorously tested for avalanche ruggedness, ensuring reliability and durability even under stressful conditions.

Applications

The STL86N3LLH6AG is designed for a wide range of applications, including but not limited to:

  • Power Management Solutions
  • High-Performance Computing
  • Motor Drives
  • DC-DC Converters
  • Automotive Applications

Package and Quality

Encased in a PowerFLAT™ 5x6 package, the STL86N3LLH6AG not only offers compactness but also enhanced thermal performance. This package is designed for surface mount technology (SMT), providing ease of integration into various electronic assemblies. Furthermore, the product meets STMicroelectronics' high-quality standards, ensuring robust performance for both industrial and automotive-grade requirements.

Environmental Compliance

STMicroelectronics is committed to environmental stewardship, and the STL86N3LLH6AG is no exception. The device complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment helps reduce the environmental impact of electronic components and promotes sustainability.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5613 $62.4520
95+ $1.2810 $121.6950
140+ $1.2411 $173.7540
195+ $1.2010 $234.1950
250+ $1.1610 $290.2500
335+ $1.0409 $348.7015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess