Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060709-LTC1442IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1442IS8#TRPBF CAD Model

Description

Product Overview: LTC1442IS8#TRPBF by Linear Technology

The LTC1442IS8#TRPBF is a high-performance, ultra-low power dual comparator produced by Linear Technology, a company renowned for their precision electronic components. This particular model is designed to operate with a single or dual supply voltage, making it a versatile choice for a wide range of applications, including system monitoring, control systems, and portable devices.

Key Features

  • Low Power Consumption: The LTC1442IS8#TRPBF is optimized for low power operations, consuming only 7µA of supply current per comparator. This makes it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Dual Comparators: This device includes two independent comparators, providing flexibility in multi-channel applications or allowing for simultaneous monitoring of two separate signals.
  • Wide Supply Voltage Range: It operates effectively with a supply voltage range from 2.7V to 11V, or ±1.35V to ±5.5V for dual supplies, accommodating various system designs and power requirements.
  • Fast Response Time: The LTC1442IS8#TRPBF boasts a fast response time, ensuring quick and reliable signal processing for critical applications.
  • Internal Hysteresis: Built-in hysteresis improves stability and prevents false triggering, enhancing the reliability of the system.
  • Precision: It offers excellent accuracy with low offset voltage, making it suitable for precision applications.

Applications

The LTC1442IS8#TRPBF is designed for various applications that require high precision and low power. It is commonly used in:

  • Battery-powered devices
  • Portable instrumentation
  • System monitoring and control
  • Threshold detection and level shifting
  • Window comparators

Package and Quality

The LTC1442IS8#TRPBF comes in an 8-lead SOIC package, offering a compact solution for space-constrained applications. Linear Technology ensures high-quality standards, and this product is designed for long-term reliability and performance.

In summary, the LTC1442IS8#TRPBF dual comparator from Linear Technology is a high-quality, low-power component that is suitable for a wide range of applications where precision and efficiency are paramount. Its dual comparator design, wide voltage range, and low power consumption make it a highly versatile and reliable choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8422 $59.3688
9+ $12.1782 $109.6038
13+ $11.7977 $153.3701
18+ $11.4171 $205.5078
23+ $11.0365 $253.8395
31+ $9.8948 $306.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 195 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention