Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194434-STL11NH3LL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL11NH3LL CAD Model

Description

Introducing the STL11NH3LL Power MOSFET from STMicroelectronics

The STL11NH3LL is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. Designed to cater to a wide range of applications, this product stands out for its efficiency, reliability, and performance. The STL11NH3LL is part of the STripFET™ H3 series, which is renowned for its low on-state resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Low Threshold Drive: The STL11NH3LL can be driven at lower gate voltages, making it compatible with a variety of control circuits and ensuring ease of use in a wide array of applications.
  • High Switching Efficiency: With its low gate charge and capacitance, the MOSFET offers high-speed switching, which is crucial for reducing energy losses and improving overall system efficiency.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure it operates reliably even under high current conditions, extending the lifespan of the product and the systems it is used in.
  • Environmentally Friendly: Compliant with RoHS and Halogen-Free directives, the STL11NH3LL is designed with environmental sustainability in mind, reducing the ecological footprint of electronic products.

Applications

The STL11NH3LL is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Computing and server systems
  • Automotive applications and more

Technical Specifications

The STL11NH3LL boasts impressive technical specifications that make it suitable for demanding applications:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 11A
  • Low threshold voltage (V<sub>GS(th))
  • Ultra-low on-resistance (R<sub>DS(on))

With its combination of high performance, efficiency, and reliability, the STL11NH3LL from STMicroelectronics is the ideal choice for designers looking to optimize their power management systems. Whether you're developing consumer electronics, automotive technology, or industrial equipment, the STL11NH3LL offers the quality and performance that professionals trust.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2843 $65.3890
555+ $0.2333 $129.4815
860+ $0.2260 $194.3600
1,185+ $0.2186 $259.0410
1,530+ $0.2113 $323.2890
2,050+ $0.1895 $388.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention