Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 13 Weeks
Features 2 Rectangular Connectors - Housings Receptacle Natural 0.145" (3.68mm)
Manufacturer TE Connectivity
Series Commercial .062" Pin and Socket
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 770342
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -770342-1-SI, A14002, 7703421
Quantity per package 9200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908413-770342-1
Ultra Librarian 3D Model Ultra Librarian 770342-1 CAD Model

Description

The TE Connectivity 770342-1 is a high popularity rectangular connector housing receptacle.

  • Series: Commercial .062" Pin and Socket
  • Package: Bulk
  • Connectors: 2 Rectangular
  • Shielded: Unshielded
  • Mounting Type: Free Hanging (In-Line)
  • Standard Package: 9200
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN TERMINATE COVER 30POS .050 / Connector Cap (Cover) For AMPMODU 50/50 Grid Series
Lowest to $1.9314
ECAD model for 104891-3
TE Connectivity
PERIMETER SEAL PLUG HOUSING 3PIN / Connector Plug, Sealing For Signal Double Lock Series
Lowest to $0.0997
ECAD model for 2321920-3
TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for DT06-4S-E008
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $6.7576
ECAD model for FX18-60S-0.8SV15
Hirose Electric Co Ltd
CONN HEADER R/A 30POS 2MM / Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-30DP-2DS(24)
TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0
TE Connectivity
CONN SOCKET 16-18AWG CRIMP SILVR / Socket Contact Silver 16-18 AWG Crimp Stamped
Need more? Email Us
ECAD model for 968221-6

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2810 $56.2000
490+ $0.2306 $112.9940
755+ $0.2234 $168.6670
1,040+ $0.2162 $224.8480
1,340+ $0.2090 $280.0600
1,795+ $0.1874 $336.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,628 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention