Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SLLIMM
Type IGBT
Configuration 3 Phase Inverter
Current 3A
Voltage 600V
Voltage - Isolation 1000Vrms
Package 26-PowerDIP Module (0.846", 21.48mm)
Win Source Part Number 1261028-STGIPN3H60AT
Manufacturer Homepage www.st.com
Family Name STGIPN3H60AT
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGIPN3H60AT CAD Model

Description

STGIPN3H60AT - STMicroelectronics Integrated Power Module

The STGIPN3H60AT is a cutting-edge Integrated Power Module (IPM) designed by STMicroelectronics, a leader in semiconductor solutions. This IPM is specifically engineered to provide a high-efficiency, compact power solution for a wide range of motor drive applications, including home appliances, fans, pumps, and other industrial automation systems.

This innovative module encapsulates a three-phase inverter in a single, streamlined package, combining advanced IGBT (Insulated Gate Bipolar Transistor) technology with freewheeling diodes for each phase. The STGIPN3H60AT is characterized by its low power loss and high switching speed, which are essential for improving the overall efficiency and performance of motor drive systems.

Key Features:

  • High Integration: The IPM integrates power components, gate drivers, and protection features into a single package, simplifying design and reducing the overall footprint of the power stage.
  • Advanced IGBT Technology: Utilizes state-of-the-art IGBTs to achieve low conduction and switching losses, making it suitable for high-frequency operation.
  • Optimized for Motor Control: Tailored for three-phase motor control applications, providing smooth and efficient motor operation.
  • Robust Design: Equipped with built-in over-temperature and over-current protection, ensuring safe operation under various conditions.
  • Easy to Use: Features an isolated heatsink and straightforward pinout for ease of mounting and electrical connectivity.

The STGIPN3H60AT also boasts a low saturation voltage and an optimized layout to minimize stray inductance, further enhancing its performance. The module's compact size and integrated features make it an excellent choice for designers looking to reduce system complexity and improve reliability without compromising power capability.

With its robust design and high level of integration, the STGIPN3H60AT from STMicroelectronics represents a smart solution for those seeking to develop energy-efficient and high-performance motor drive systems. Its commitment to quality and performance makes it a valuable component in the power electronics domain.

You May Also Be Interested in

SPEIPM
300V~400V 20kHz 600V 15A IGBT DIP-25-DBC Power Driver Modules RoHS
Lowest to $6.5685
ECAD model for SPE15S60F-D
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $23.4699
ECAD model for SDM30N60FA
Fairchild/ON Semiconductor
MOSFET IPM 600V 1.7A 23-PWRDIP
Need more? Email Us
ECAD model for FSB50260SF
Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
ECAD model for 6MBP20VSC060-50
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ECAD model for FSBF15CH60BT
Infineon Technologies
IGBT IPM 600V 20A 24-PWRDIP MOD
Need more? Email Us
ECAD model for IKCM20L60GAXKMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8953 $55.5812
9+ $11.4013 $102.6117
14+ $11.0450 $154.6300
19+ $10.6887 $203.0853
25+ $10.3324 $258.3100
33+ $9.2636 $305.6988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 653 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention