EN
  • EN
  • DE

STI4N62K3

Part No STI4N62K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 620V 3.8A I2PAK / N-channel 620 V, 1.7 Ω typ., 3.8 A SuperMESH3 Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 620V
Current - Continuous Drain (Id) at 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2Ohm at 1.9A, 10V
Vgs(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 550pF at 50V
Power Dissipation (Maximum) 70W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Part Number Series STI4N
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808277-STI4N62K3
Ultra Librarian 3D Model Ultra Librarian STI4N62K3 CAD Model

Description

STI4N62K3 - Power MOSFET by STMicroelectronics

The STI4N62K3 is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet a wide range of applications, offering an optimal balance between efficiency and reliability. With its robust construction and cutting-edge technology, the STI4N62K3 is suitable for high power switching applications, including power supplies, motor control, and lighting systems.

Key Features

  • High Voltage Capability: The STI4N62K3 is capable of handling up to 620V, making it suitable for various high voltage applications.
  • Low On-Resistance: With a low on-resistance of only 1.25 Ohm, this MOSFET ensures minimal power loss and increased efficiency in your circuit designs.
  • High Current Rating: It can support continuous drain currents up to 3A, allowing it to handle high power loads with ease.
  • Fast Switching Speed: The device offers fast switching performance, which is essential for reducing switching losses and improving power efficiency.
  • Enhanced Thermal Performance: The STI4N62K3 is designed with an advanced package that provides excellent thermal resistance, ensuring reliable operation even under high temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring its durability and robustness in harsh environments.

Applications

The STI4N62K3 is versatile and can be used in a variety of applications. Its high voltage and current capabilities make it ideal for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STI4N62K3 is no exception, manufactured in state-of-the-art facilities, ensuring that you receive a product that performs consistently and reliably over time.

Whether you're designing a new power system or upgrading an existing one, the STI4N62K3 Power MOSFET from STMicroelectronics is an excellent choice for high-efficiency, high-performance applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5555 $58.3275
255+ $0.4558 $116.2290
395+ $0.4416 $174.4320
545+ $0.4274 $232.9330
700+ $0.4130 $289.1000
940+ $0.3703 $348.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,477 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess