Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 3V ~ 18V
Current - Output High, Low 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL 350ns @ 15V, 50pF
Current - Quiescent (Iq) 100 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577017-CD4063BF3A
Ultra Librarian 3D Model Ultra Librarian CD4063BF3A CAD Model

Description

CD4063BF3A Product Overview

The CD4063BF3A is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular IC is designed to perform with exceptional reliability and precision in a variety of electronic applications. The CD4063BF3A is part of Texas Instruments' 4000 series of CMOS logic integrated circuits, which are well-known for their low power consumption and wide operating voltage range.

Key Features

  • CMOS Technology: The CD4063BF3A utilizes Complementary Metal-Oxide-Semiconductor (CMOS) technology, which ensures low power dissipation and high noise immunity.
  • Voltage Range: It operates over a wide voltage range, typically from 3V to 18V, making it versatile for use in various applications.
  • Functionality: This IC is designed to provide high-level digital functions, which are essential for complex logic operations in electronic circuits.
  • Package Type: It comes in a standard package that is suitable for through-hole mounting, which allows for easy integration into a wide range of electronic devices.

Applications

The CD4063BF3A is suitable for use in a diverse array of electronic devices. Its applications span from simple logic gates in educational projects to more complex functions in industrial controls, consumer electronics, and communication systems. The IC's robust design ensures that it can be used in environments that require high reliability and stability.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The CD4063BF3A is no exception and is backed by rigorous testing and quality assurance processes. Additionally, TI provides extensive technical support and documentation, including datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs effectively.

Ordering Information

The CD4063BF3A can be ordered through Texas Instruments' official distributors and sales channels. For bulk orders, custom solutions, or further technical assistance, customers are encouraged to contact Texas Instruments directly.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention