EN
  • EN
  • DE

MAX392EAE

Part No MAX392EAE
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX392 PRECISION, QUAD, SPST ANA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211255-MAX392EAE
Ultra Librarian 3D Model Ultra Librarian MAX392EAE CAD Model

Description

Maxim Integrated MAX392EAE Precision Quad SPST Switches

The MAX392EAE from Maxim Integrated is a high-precision, quad single-pole single-throw (SPST) analog switch that offers excellent performance in a variety of applications. Designed with precision and reliability in mind, this integrated circuit (IC) is ideal for use in systems that require accurate signal routing with minimal signal distortion.

Featuring four independently controllable switches, the MAX392EAE provides a versatile solution for multiplexing and demultiplexing analog signals. Each switch conducts equally well in both directions when on and has an input signal range that extends to the power-supply rails. This IC is particularly well-suited for applications such as data acquisition systems, communication systems, test equipment, and audio signal routing.

The MAX392EAE operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V up to ±20V, making it flexible for various circuit designs. This wide range of operating voltages ensures compatibility with most industry-standard logic levels, and the low power consumption of the device makes it ideal for portable and battery-powered equipment.

Key features of the MAX392EAE include low on-resistance (typically 100 ohms), which reduces signal attenuation, and very low charge injection, which minimizes signal distortion during switching. The device also boasts low crosstalk and off-leakage current, ensuring high signal integrity and reducing power loss.

The MAX392EAE comes in a 16-pin SSOP package, which saves valuable board space in compact designs. The IC also features fast switching speeds and a break-before-make switching action, which prevents momentary shorting when switching from one channel to another.

With its robust design, the MAX392EAE is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Whether for precision signal routing in analog or digital applications, the MAX392EAE from Maxim Integrated stands out as a high-quality, flexible solution for designers seeking to enhance their system's performance.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess