Products specifications Report Issue?

Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 12A
Power - Max 130 W
Switching Energy 135µJ (on), 815µJ (off)
Input Type Standard
Gate Charge 54.5 nC
Td (on/off) @ 25°C 17.5ns/175ns
Test Condition 480V, 12A, 10Ohm, 15V
Mounting Type Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495092-STGP19NC60S
Ultra Librarian 3D Model Ultra Librarian STGP19NC60S CAD Model

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for GW20V60DF
Renesas Electronics America
600V - 40A - IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F5BDPQ-A0
STMicroelectronics
TRENCH GATE FIELD-STOP 650 V, 20
Lowest to $1.6417
ECAD model for STGB20H65DFB2
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $0.6287
ECAD model for IKN04N60RC2ATMA1
ON Semiconductor
IGBT 600V 120A 600W TO247
Lowest to $13.5059
ECAD model for FGH60N60SMD-F085
International Rectifier
Trans IGBT Chip N-CH 600V 28A 100000mW 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for IRG4BC30KDSTRRP
Infineon Technologies
IKD10N60RC2ATMA1
Need more? Email Us
ECAD model for IKD10N60RC2ATMA1
Rohm Semiconductor
IGBT TRNCH FIELD 650V 70A TO247G
Lowest to $4.7289
ECAD model for RGT80TS65DGC13
Infineon Technologies
Trans IGBT Chip N-CH 1200V 3.2A 28000mW 3-Pin(2+Tab) DPAK T/R / HighSpeed 2-Technology
Lowest to $2.8080
ECAD model for IGD01N120H2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention