EN
  • EN
  • DE

STEVAL-ICB003V1

Part No STEVAL-ICB003V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series STM8S
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Sensing Range 8 Buttons/Keys
Interface I2C
Voltage - Supply 9V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part STMPE1208S, STM8S207K6
Other Names 497-10042,STEVALICB003V1,-497-10042,1805-STEVAL-ICB003V1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283624-STEVAL-ICB003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ICB003V1 CAD Model

Description

The STEVAL-ICB003V1 from STMicroelectronics is a comprehensive evaluation platform designed to demonstrate the capabilities of the ST's L6360, a monolithic bus transceiver for industrial communication. This product is part of the ST's transceiver series that addresses the physical layer of the ISO11898-2 (high-speed CAN) specification.

Key Features

  • Integrated Transceiver: The L6360 transceiver integrated into the STEVAL-ICB003V1 is designed to handle the high-speed CAN communication required in industrial applications.
  • Robust Design: The board is engineered to withstand the harsh conditions of industrial environments, featuring protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.
  • Flexible Power Supply: It supports a wide range of supply voltages (from 9 V to 36 V), making it suitable for various industrial applications.
  • Diagnostic Features: Equipped with diagnostic functions, the evaluation board helps in monitoring the status of the communication bus, detecting faults, and ensuring reliable operation.
  • User-friendly Interface: The STEVAL-ICB003V1 includes user-friendly connectors and jumpers for easy interfacing and quick setup.

Applications

The STEVAL-ICB003V1 is ideal for a range of industrial applications, including:

  • Industrial automation and control systems
  • Robotics
  • Motor drives
  • Building automation

Advantages

With its robust design and comprehensive feature set, the STEVAL-ICB003V1 provides several advantages for developers and engineers:

  • Accelerates development time by providing a ready-to-use platform for testing and evaluation.
  • Reduces the risk of design errors with a proven hardware layout and integrated diagnostics.
  • Offers flexibility in design with its wide voltage range and extensive protection features.

In conclusion, the STEVAL-ICB003V1 is a versatile and robust evaluation board that simplifies the development process for industrial communication systems using STMicroelectronics' L6360 transceiver. Its extensive features and diagnostics capabilities make it an essential tool for any professional working on CAN-based industrial applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess