EN
  • EN
  • DE

STEVAL-CBL011V1

Part No STEVAL-CBL011V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 2, Non-Isolated
Voltage - Input 8V ~ 15V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH26
Base Product Number STEVAL
Other Names STEVAL-CBL011V1,497-14111,-1138-STEVAL-CBL011V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284299-STEVAL-CBL011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL011V1 CAD Model

Description

The STEVAL-CBL011V1 is a versatile development tool from STMicroelectronics, designed to facilitate the evaluation and development of applications using ST's cable and battery management technologies. This product is an essential asset for engineers and developers focusing on innovations in power management and energy efficiency.

Key Features

  • Highly Integrated System: The STEVAL-CBL011V1 integrates multiple features to support the development of advanced cable and battery management systems, including charging algorithms and power optimization.
  • Advanced Connectivity: With a focus on flexibility, the board includes options for various communication protocols, ensuring compatibility with a wide range of devices and systems.
  • User-Friendly Interface: The development kit comes equipped with an intuitive interface that simplifies the process of monitoring and controlling the system parameters, enhancing the user experience for developers.
  • Robust Design: Built to withstand the rigors of development and testing, the STEVAL-CBL011V1 is designed with durability in mind, ensuring long-term reliability and performance.

Applications

The STEVAL-CBL011V1 is ideally suited for a variety of applications, including:

  • Smart battery management systems for consumer electronics
  • Power management solutions for portable and wearable devices
  • Development of efficient charging systems for electric vehicles
  • Industrial applications requiring advanced cable management

Support and Resources

STMicroelectronics provides comprehensive support for the STEVAL-CBL011V1, offering detailed documentation, application notes, and software tools to assist developers in maximizing the potential of their projects. The company's technical support team is also available to answer any questions and provide guidance throughout the development process.

Conclusion

The STEVAL-CBL011V1 from STMicroelectronics represents a powerful tool for developers looking to innovate in the field of power management. With its robust feature set, wide range of applications, and strong support infrastructure, this development kit is a valuable resource for any project aiming to leverage ST's cutting-edge cable and battery management technologies.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess