EN
  • EN
  • DE

STP08CDC596TTR

Part No STP08CDC596TTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3.3V
Maximum Supply Voltage 5.5V
Output Voltage 16V
Channel Output Current 120mA
Frequency 25MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 116968-STP08CDC596TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP08CDC596TTR CAD Model

Description

The STP08CDC596TTR is a high-performance integrated circuit from STMicroelectronics designed for LED driving applications, delivering precision and efficiency. This IC is part of the STP08CDC596 series, which is known for its robust output and low-power consumption. It is particularly suitable for controlling LED displays, light fixtures, and other LED-based applications that require constant-current outputs.

Key Features

  • Output Current Regulation: The device provides constant output current, programmable via an external resistor, which ensures uniform brightness for LEDs and enhances the overall performance of the lighting application.
  • Shift Register and Latch Functionality: The IC includes a built-in 8-bit serial-in, parallel-out shift register that feeds a D-type storage latch. This feature simplifies the digital control of LED arrays, allowing for the precise control of lighting patterns and intensity.
  • Output Sustaining Voltage: The STP08CDC596TTR is capable of sustaining 16 V on the output, which is ample for driving multiple LEDs in series, thereby reducing the complexity of the power supply design.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.
  • Low Voltage Power Supply: The device can operate on a low voltage power supply, ranging from 3.0 V to 5.5 V, making it versatile for various applications and power environments.
  • Enhanced ESD Protection: The STP08CDC596TTR comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected electrical surges that can occur during handling and operation.

Applications

The STP08CDC596TTR is designed to meet the demands of a wide range of applications. It is particularly well-suited for:

  • LED display systems
  • LED signage and billboards
  • Automotive lighting
  • General purpose LED backlighting
  • Industrial signal and symbol lighting

With its robust feature set and STMicroelectronics' reputation for quality, the STP08CDC596TTR is a reliable choice for developers looking to create sophisticated LED driving solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess