EN
  • EN
  • DE

STEVAL-ISA115V1

Part No STEVAL-ISA115V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 1.8 W
Voltage - Output 12V
Current - Output 150mA
Voltage - Input 90 ~ 264 VAC
Regulator Topology Buck
Frequency - Switching 30kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer06
Base Product Number STEVAL
Other Names 497-13922
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284170-STEVAL-ISA115V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA115V1 CAD Model

Description

Introducing the STEVAL-ISA115V1 Power Supply Evaluation Board

The STEVAL-ISA115V1 is an advanced evaluation platform from STMicroelectronics, designed to showcase the capabilities of the VIPer11 high-voltage converter. This evaluation board is specifically engineered for power supply solutions and is a testament to STMicroelectronics' commitment to providing innovative, high-efficiency power electronics.

Key Features

  • Integrated VIPer11: At the heart of the STEVAL-ISA115V1 is the VIPer11, an offline converter with an 800 V avalanche-rugged power section, a PWM controller, user-defined overcurrent limit, hysteretic thermal protection, and soft-start capability.
  • High Efficiency: The board is designed for optimal efficiency, making it suitable for a variety of applications where power conservation is critical.
  • Compact Design: With its small form factor, the STEVAL-ISA115V1 is ideal for space-constrained applications, offering a powerful solution without the bulk.
  • Flexible Input Voltage: It can accommodate a wide range of input voltages, from 4.5 V to 30 V, providing versatility for different power environments and conditions.

Applications

The versatility of the STEVAL-ISA115V1 makes it suitable for an array of applications, including but not limited to:

  • Home appliances
  • Building automation
  • Industrial control systems
  • Smart lighting systems

Easy Integration and Use

The STEVAL-ISA115V1 is designed for ease of use, with features that facilitate rapid integration into existing systems. The board comes equipped with a robust set of protections, including overvoltage, overload, and thermal shutdown, ensuring the longevity and reliability of both the evaluation board and the end application.

Support and Resources

STMicroelectronics provides comprehensive support for the STEVAL-ISA115V1, including detailed documentation, reference design files, and technical guidance. Customers can access a wealth of resources to accelerate development time and ensure the successful implementation of the VIPer11 in their power supply designs.

Whether you're developing power supplies for consumer electronics, exploring energy-efficient solutions, or prototyping for industrial applications, the STEVAL-ISA115V1 evaluation board is an excellent tool to bring your designs to life with the quality and expertise of STMicroelectronics.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess