Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 115 A
Current - Collector Pulsed (Icm) 225 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 75A
Power - Max 357 W
Switching Energy 1.428mJ (on), 1.05mJ (off)
Input Type Standard
Gate Charge 207 nC
Td (on/off) @ 25°C 28ns/100ns
Test Condition 400V, 75A, 2.2Ohm, 15V
Reverse Recovery Time (trr) 88 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA75
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STGWA75H65DFB2
Standard Package 30
Win Source Part Number 1324412-STGWA75H65DFB2
Ultra Librarian 3D Model Ultra Librarian STGWA75H65DFB2 CAD Model

Description

STGWA75H65DFB2 - A Robust Power Transistor from STMicroelectronics

The STGWA75H65DFB2 is a state-of-the-art power transistor designed by STMicroelectronics, a global semiconductor leader. This device is a part of the MDmesh™ DM6 650V series, which features high-performance super-junction MOSFETs. It's engineered to deliver exceptional energy efficiency and reliability for a wide range of high-voltage applications.

The STGWA75H65DFB2 is built using advanced ST's proprietary technology that optimizes its electrical characteristics. This technology allows for reduced on-state resistance (R<sub>DS(on)) and lower switching losses, making it an ideal choice for high-efficiency power supplies, lighting applications, solar inverters, welding equipment, and more.

Key Features:

  • High Voltage Rating: With a breakdown voltage of 650V, this MOSFET can handle high voltage operations, providing a safety margin in applications subject to voltage spikes.
  • Low On-Resistance: The device offers a very low R<sub>DS(on), minimizing conduction losses and improving overall efficiency.
  • Fast Switching Performance: Fast switching characteristics reduce switching losses, contributing to the efficiency of the power conversion system.
  • Enhanced Thermal Performance: The STGWA75H65DFB2 is housed in a HiP247™ package, which provides excellent thermal performance and simplifies the thermal management of the system.

Applications:

The versatility and robustness of the STGWA75H65DFB2 make it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Solar Inverters
  • Welding Equipment
  • High-Efficiency Converters

In conclusion, the STGWA75H65DFB2 from STMicroelectronics is a powerful and reliable component for designers looking to enhance the performance and efficiency of their high-voltage power systems. Its advanced features and robust design make it a top choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Infineon Technologies
Fast IGBT in NPT-technology
Lowest to $1.8278
ECAD model for SGP06N60
Infineon Technologies
High Speed IGBT in NPT-technology
Lowest to $3.7475
ECAD model for SKW20N60HS
Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT
Lowest to $9.7899
ECAD model for HGT1S20N60C3S
Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Fairchild/ON Semiconductor
IGBT
Need more? Email Us
ECAD model for FGA25N120AND
Fairchild/ON Semiconductor
600V, 75A Field Stop IGBT
Lowest to $12.2046
ECAD model for FGH75N60UF
Infineon Technologies
High speed IGBT in Trench and Fieldstop technology
Lowest to $4.4228
ECAD model for IKB20N60H3
Fairchild/ON Semiconductor
1200V, 30A Trench IGBT
Need more? Email Us
ECAD model for FGA30N120FTD
Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT50GT60BRDQ2

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7542 $57.0504
26+ $4.4533 $115.7858
40+ $4.3028 $172.1120
56+ $4.0020 $224.1120
73+ $3.8516 $281.1668
91+ $3.7010 $336.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention