EN
  • EN
  • DE

SGP06N60

Part No SGP06N60
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Fast IGBT in NPT-technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1248643-SGP06N60
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGP06N60 CAD Model

Description

The SGP06N60 is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Infineon Technologies. It is part of the CoolMOS™ series, known for its low on-resistance (RDS(on)), high breakdown voltage, and fast switching performance. This MOSFET is designed for use in various power electronics applications, offering high efficiency and reliability.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in SMPS for efficient power conversion in applications like AC-DC adapters and DC-DC converters.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices and reduce harmonic distortion.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting to control and regulate the current.
  • Motor Drives: Utilized in motor drives for controlling the speed and torque of electric motors.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters for efficient power conversion.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High Breakdown Voltage (VDS): Suitable for high-voltage applications.
  • Fast Switching Speed: Reduces switching losses and enhances performance.
  • Avalanche Ruggedness: Withstands avalanche breakdown events, enhancing reliability.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces EMI (Electromagnetic Interference).

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation and improves efficiency.
  • Enhanced Reliability: Avalanche ruggedness protects the MOSFET from voltage transients.
  • Simplified Design: Integrated gate resistor reduces external components.
  • Reduced EMI: Optimized design minimizes electromagnetic interference.
  • High Power Density: Enables compact and efficient power electronic designs.

Additional Details:

The SGP06N60 typically features a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of several Amperes. Its low on-resistance (RDS(on)) contributes to minimizing conduction losses, particularly at higher current levels. The fast switching speed allows for operation at higher frequencies, reducing the size and cost of passive components. The MOSFET is commonly available in a TO-220 or similar through-hole package, as well as surface-mount packages like D2PAK. Its combination of high voltage, low on-resistance, and fast switching characteristics makes it a suitable choice for modern power electronic applications that require high efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess