EN
  • EN
  • DE

MAX297EPA

Part No MAX297EPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description LOWPASS SWTCHED-CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630144-MAX297EPA
Ultra Librarian 3D Model Ultra Librarian MAX297EPA CAD Model

Description

The MAX297EPA from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of high-order analog filters. This precision filter component is designed for applications requiring a sharp roll-off and high levels of stop-band attenuation with minimal ripple in the pass-band. It's an ideal choice for anti-aliasing before A/D conversion, or for post D/A filtering in digital audio, data acquisition, and various signal processing applications.

Key Features

  • High Order: The 8th-order filter provides a steep roll-off, ensuring that unwanted frequencies are effectively attenuated.
  • Elliptic Response: The elliptic filter response delivers excellent selectivity with a fast transition from pass-band to stop-band.
  • Switched-Capacitor Design: This design allows for the implementation of a high-order filter without the need for external resistors or capacitors, simplifying the circuit design and saving board space.
  • User-Selectable Frequency: The cutoff frequency can be set by an external clock, or it can be directly controlled by the onboard oscillator.
  • Low Distortion: The filter features low THD (Total Harmonic Distortion), making it suitable for high-fidelity audio applications.
  • Single-Supply Operation: The MAX297EPA operates from a single +5V supply, making it convenient for a wide range of applications.
  • Compact Package: Available in an 8-pin DIP package, it is compact and easy to integrate into various designs.

Applications

  • Data Acquisition Systems
  • Digital Audio Processing
  • Anti-Aliasing for ADCs
  • Reconstruction Filters for DACs
  • Signal Conditioning
  • Communication Systems

The MAX297EPA from Maxim Integrated offers designers a compact, accurate, and easy-to-use solution for implementing high-order filtered analog signals. Its ability to operate from a single power supply and the user-configurable frequency options make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5609 $74.2436
8+ $15.2287 $121.8296
12+ $14.7528 $177.0336
17+ $14.2770 $242.7090
21+ $13.8011 $289.8231
29+ $12.3735 $358.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess