EN
  • EN
  • DE

IKB20N60H3

Part No IKB20N60H3
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description High speed IGBT in Trench and Fieldstop technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185350-IKB20N60H3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKB20N60H3 CAD Model

Description

The IKB20N60H3 is a discrete Insulated Gate Bipolar Transistor (IGBT) from Infineon Technologies, designed for use in hard switching applications. This 600V, 20A IGBT features a third-generation TrenchStop™ field stop technology, offering a good balance between conduction and switching losses. It's suitable for applications where robust performance and efficiency are required in hard-switching topologies. It is designed to offer superior ruggedness and reliability.

Applications

  • Power Factor Correction (PFC): Used in hard-switching PFC circuits to improve power quality.
  • Uninterruptible Power Supplies (UPS): Provides switching functionality in UPS systems.
  • Welding Equipment: Powers the switching circuitry in welding machines.
  • Industrial Motor Drives: Drives motors in various industrial applications.
  • Power Supplies: Used in AC-DC and DC-DC power supplies.

Features

  • 600V Blocking Voltage: Provides a high voltage margin for reliable operation.
  • 20A Rated Current: Delivers high current handling capability.
  • TrenchStop™ Technology: Offers low VCE(sat) and fast switching performance.
  • Positive Temperature Coefficient of VCE(sat): Ensures easy paralleling for higher power applications.
  • Short Circuit Capability: Provides robustness against short circuit events.
  • Fast Switching: Enables higher operating frequencies.

Benefits

  • High Efficiency: Reduced switching and conduction losses lead to increased efficiency in power conversion systems.
  • Improved Reliability: Robust design and high voltage margin ensure reliable operation.
  • Simplified Design: Easy gate drive requirements simplify circuit design.
  • Reduced System Cost: High efficiency can lead to lower overall system costs.
  • Increased Power Density: Fast switching enables smaller component sizes.

Additional Details

The IKB20N60H3 features a low collector-emitter saturation voltage (VCE(sat)), minimizing conduction losses and improving overall efficiency. The TrenchStop™ technology enables fast switching speeds and reduces switching losses. The positive temperature coefficient of VCE(sat) makes it easier to parallel multiple IGBTs for higher power applications. The short circuit capability enhances the robustness of the device and protects against short circuit events. This IGBT is commonly used in applications requiring high efficiency, robust performance, and reliable operation, such as PFC circuits, UPS systems, and welding equipment. The device is designed to withstand high temperatures and harsh operating conditions, ensuring long-term reliability. The IKB20N60H3 is available in a standard TO-220 package for easy mounting and thermal management. It is a popular choice for designers looking for a reliable and efficient IGBT for hard-switching applications.

You May Also Be Interested in

Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5397 $50.7940
48+ $2.0838 $100.0224
75+ $2.0187 $151.4025
103+ $1.9536 $201.2208
133+ $1.8885 $251.1705
178+ $1.6931 $301.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess