EN
  • EN
  • DE

1N5404RL

Part No 1N5404RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 400V 3A 2-Pin DO-201AD T/R / DIODE GEN PURP 400V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 058026-1N5404RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5404
Introduction Date June 06, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1N5404RL CAD Model

Description

ON Semiconductor 1N5404RL General Purpose Diode

The 1N5404RL is a robust general-purpose rectifier diode from ON Semiconductor, designed to cater to a broad spectrum of applications. This versatile component is engineered to provide reliable performance in a variety of electronic circuits, making it a go-to choice for designers and engineers alike.

Key Features

  • High Current Capability: The 1N5404RL is capable of handling a high forward current of 3A, making it suitable for handling moderate power requirements in electronic circuits.
  • High Voltage Rating: With a reverse voltage rating of 400V, this diode can be used in applications that experience high voltage stress, ensuring reliability and stability in operation.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • Robust Construction: The device is encapsulated in a highly durable package, providing a long operational life and resistance to mechanical stress.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 1N5404RL meets RoHS and lead-free standards, making it an environmentally friendly choice for modern electronic designs.

Applications

The 1N5404RL is commonly used in a variety of applications, including:

  • Power supply rectification
  • Freewheeling diodes in motor control circuits
  • Snubber circuits
  • Polarity protection applications
  • Consumer and industrial power management systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the 1N5404RL diode meets stringent performance criteria. The device is tested under extreme conditions to guarantee that it performs reliably in a range of environments. With its combination of high current capability, high voltage rating, and low forward voltage drop, the 1N5404RL is an excellent choice for designers seeking a general-purpose diode that does not compromise on performance or durability.

Overall, the 1N5404RL from ON Semiconductor is a versatile and reliable component that offers a balance of efficiency and robustness for a wide array of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,685 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess