EN
  • EN
  • DE

STGWA50M65DF2

Part No STGWA50M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 50A
Power - Max 375 W
Switching Energy 880µJ (on), 1.57mJ (off)
Input Type Standard
Gate Charge 150 nC
Td (on/off) @ 25°C 42ns/130ns
Test Condition 400V, 50A, 6.8Ohm, 15V
Reverse Recovery Time (trr) 162 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA50
Other Names 497-16973
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277358-STGWA50M65DF2
Ultra Librarian 3D Model Ultra Librarian STGWA50M65DF2 CAD Model

Description

STGWA50M65DF2 - Silicon Carbide Power MOSFET by STMicroelectronics

The STGWA50M65DF2 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and high-performing products. This MOSFET is part of the MDmesh™ DK5 product line, which is renowned for its excellent switching performance and energy efficiency. Designed to meet the demanding requirements of modern power electronics, the STGWA50M65DF2 is an ideal choice for a wide range of applications, including electric vehicles, solar inverters, and industrial power supplies.

With a drain-source voltage (V<sub>DS) of 650V and a continuous drain current (I<sub>D) of 50A, the STGWA50M65DF2 offers exceptional power handling capabilities. Its low on-resistance (R<sub>DS(on)) of just 65mΩ at 25°C minimizes conduction losses, contributing to the overall efficiency of the system. Additionally, the device features a very fast intrinsic diode with low reverse recovery charge (Q<sub>rr), which is critical for reducing switching losses and improving the performance in hard-switching applications.

The STGWA50M65DF2 is housed in the HiP247™ package, which is designed to offer excellent thermal performance and robustness. The package's construction ensures that the MOSFET can handle high thermal and mechanical stresses, making it reliable for use in harsh environments. Furthermore, the SiC technology inherent in the device allows for stable operation over a wide temperature range, with a maximum junction temperature of 175°C.

In terms of protection features, the STGWA50M65DF2 includes an integrated body diode and is characterized by a high avalanche ruggedness, ensuring the device can withstand challenging conditions without failure. Its gate-source threshold voltage (V<sub>GS(th)) is optimized for a wide range of gate drive voltages, providing flexibility in circuit design.

Overall, the STGWA50M65DF2 Silicon Carbide Power MOSFET from STMicroelectronics is a high-performance, reliable, and energy-efficient solution that addresses the needs of advanced power conversion systems. Its superior switching characteristics and robustness make it a valuable component in the quest for greener and more efficient electronic devices.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9588 $53.6292
21+ $4.8893 $102.6753
32+ $4.7365 $151.5680
44+ $4.5837 $201.6828
57+ $4.4309 $252.5613
76+ $3.9726 $301.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess