EN
  • EN
  • DE

STGD3NB60SDT4

Part No STGD3NB60SDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 6A 48W DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 6A
Pulsed Collector Current 25A
Collector-emitter saturation voltage(Max) 1.5V @ 15V, 3A
Maximum Power Dissipation 48W
Total Switching Energy(Ets) 1.15mJ (off)
Input Type Standard
Gate Charge 18nC
Turn-on and Turn-off delay time 125μs/-
Testing Conditions 480V, 3A, 1 kOhm, 15V
Reverse Recovery Time (trr) 1.7μs
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 142303-STGD3NB60SDT4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STGD3NB60SDT4 CAD Model

Description

The STGD3NB60SDT4 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IGBT is designed to combine the high-efficiency and fast-switching capabilities required in modern power electronic applications.

Key Features

  • Device Type: IGBT - Single
  • Voltage Rating: 600V - The STGD3NB60SDT4 is capable of handling high voltages, making it suitable for a variety of demanding applications.
  • Current Rating: 6A - With a continuous collector current rating of 6A, it can efficiently handle moderate power levels.
  • Power Dissipation: 30W - This IGBT can dissipate up to 30 watts, ensuring reliable operation under high power conditions.
  • Switching Speed: Fast - The device is designed for high-speed switching applications, providing efficient performance with minimal losses.
  • Package / Case: DPAK-3 - The STGD3NB60SDT4 comes in a DPAK-3 package, which is known for its compact size and excellent thermal performance.

Applications

The STGD3NB60SDT4 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Induction Heating
  • Welding Equipment

Performance and Reliability

STMicroelectronics has designed the STGD3NB60SDT4 with performance and reliability in mind. It features a robust and durable construction, with built-in protection against overcurrent and thermal overload. The device also offers low conduction losses and minimal switching noise, making it an excellent choice for noise-sensitive applications.

Conclusion

The STGD3NB60SDT4 from STMicroelectronics represents a blend of high performance, efficiency, and reliability, suitable for a broad spectrum of power applications. Its robust design and advanced semiconductor technology ensure that it can meet the rigorous demands of today's electronic devices and systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5359 $50.7180
49+ $2.0808 $101.9592
75+ $2.0157 $151.1775
103+ $1.9507 $200.9221
133+ $1.8857 $250.7981
178+ $1.6906 $300.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,880 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess