Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3210
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1284012-STM3210GPRIM-D
Ultra Librarian 3D Model Ultra Librarian STM3210GPRIM-D CAD Model

Description

Introducing the STM3210GPRIM-D Evaluation Board from STMicroelectronics

The STM3210GPRIM-D, a state-of-the-art evaluation board from STMicroelectronics, is designed to unleash the full potential of the high-performance STM32 microcontroller series. This board is an excellent resource for developers and engineers who wish to explore the capabilities of STM32 microcontrollers, particularly the STM32F103 high-density performance line.

Key Features:

  • High-Performance STM32F103 Microcontroller: At the heart of the STM3210GPRIM-D lies the STM32F103ZGT6 MCU which boasts an ARM Cortex-M3 core, operating at a frequency of up to 72 MHz. This microcontroller is well-suited for a wide range of applications, including industrial control, medical equipment, and consumer electronics.
  • Comprehensive Development Tools: The board comes with an integrated ST-LINK/V2 debugger/programmer, eliminating the need for additional hardware to get started with software development. This feature significantly simplifies the process of programming and debugging the onboard STM32 microcontroller.
  • Expandable Connectivity: The STM3210GPRIM-D offers a range of connectivity options, including USB, CAN, and other I/Os, providing a versatile set of peripherals for prototype development and testing.
  • Graphical Demonstration Software: STMicroelectronics provides a graphical demonstration software that helps users to quickly evaluate the graphical capabilities of the STM32 microcontroller. This software also serves as a starting point for developing custom graphical interfaces.

Additional Board Features:

  • Multiple power supply options, including USB and external sources.
  • Onboard MEMS sensors for motion detection and environmental sensing.
  • Audio DAC with integrated class D speaker driver.
  • Extension headers for full access to all microcontroller I/Os for easy prototyping.

Whether you are a seasoned developer or just starting with microcontroller applications, the STM3210GPRIM-D evaluation board offers a flexible and powerful platform for your projects. Its rich set of features and expandability options make it an ideal choice for rapid prototyping and proof-of-concept development. Start exploring the endless possibilities with the STM3210GPRIM-D and bring your innovative ideas to life with STMicroelectronics' advanced microcontroller technology.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention