EN
  • EN
  • DE

BTA16-700BRG

Part No BTA16-700BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 16A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012184-BTA16-700BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA16-700BRG CAD Model

Description

STMicroelectronics BTA16-700BRG - Triac

The BTA16-700BRG is a high-performance triac from STMicroelectronics, designed for AC power control applications. This robust semiconductor device can handle current loads of up to 16A and is capable of withstanding voltages up to 700V, making it an ideal choice for managing medium to high power AC loads.

Key Features

  • Current Rating: Capable of handling continuous on-state currents up to 16A, which is suitable for a wide range of applications including home appliances, office machines, and industrial control systems.
  • Repetitive Peak Off-State Voltage (Vdrm): With a 700V rating, it provides a high level of voltage withstand capability for better reliability and performance in surge-prone environments.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Snubberless Technology: This triac incorporates ST’s snubberless technology, which allows it to be used in applications without additional external snubber circuits, simplifying design and reducing component count.
  • High Commutation Capability: The BTA16-700BRG has been designed to handle high commutation performances, making it suitable for applications that require frequent on/off switching.
  • Package: Supplied in a robust and insulated RD-91 package, it ensures ease of installation and provides sufficient insulation for safety considerations.

Applications

The versatile BTA16-700BRG triac from STMicroelectronics is used extensively in a variety of AC power control applications, including:

  • Lighting control systems
  • Motor control circuits for fans, pumps, and other appliances
  • Heating regulation in domestic and industrial environments
  • Speed control for power tools and kitchen appliances
  • AC power switching in general purpose applications

This triac is a practical choice for designers looking for a reliable, high-performance solution for controlling power in AC circuits. Its combination of high current rating, high voltage capability, and snubberless operation makes it a versatile component in the power electronics domain.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4570 $51.5970
50+ $2.0160 $100.8000
77+ $1.9530 $150.3810
106+ $1.8900 $200.3400
137+ $1.8270 $250.2990
184+ $1.6380 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess