EN
  • EN
  • DE

TM8050H-8W

Part No TM8050H-8W
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 80A TO247 / SCR 800 V 80 A Sensitive Gate Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.55 V
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 80 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 670A, 731A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247-3
Base Product Number TM8050
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-16558-5
Standard Package 30
Win Source Part Number 1325557-TM8050H-8W
Ultra Librarian 3D Model Ultra Librarian TM8050H-8W CAD Model

Description

TM8050H-8W - STMicroelectronics

The TM8050H-8W is a state-of-the-art power module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This module is specifically engineered to deliver high-performance power conversion in a compact form factor, making it an ideal choice for a wide range of applications, including motor drives, power supplies, and renewable energy systems.

Key Features

  • High Voltage Capability: The TM8050H-8W is capable of handling up to 800V, providing a robust solution for systems that operate at high voltages.
  • High Current Rating: With a current rating of 50A, this power module can support applications with high power requirements, ensuring reliable and efficient operation.
  • Low On-Resistance: The low on-resistance of the internal components minimizes power loss and improves overall efficiency, which is critical for energy-sensitive applications.
  • Isolated Package: The module comes in an isolated package, which enhances safety by preventing electrical shocks and protecting the device from environmental factors.
  • Integrated Cooling: An integrated heatsink design facilitates better thermal management, allowing the TM8050H-8W to operate at lower temperatures and extend its lifespan.

Applications

The versatility of the TM8050H-8W makes it suitable for a variety of high-power applications. Its robust design is particularly well-suited for:

  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Electric vehicle charging stations
  • Solar inverters and other renewable energy applications

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TM8050H-8W is no exception, and it has undergone rigorous testing to ensure it performs under the most demanding conditions. With its advanced features and proven performance, the TM8050H-8W is a premier choice for designers seeking a reliable power module solution.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6001 $57.6006
13+ $7.8770 $102.4010
20+ $7.6309 $152.6180
28+ $7.3847 $206.7716
36+ $7.1386 $256.9896
47+ $6.4001 $300.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess