EN
  • EN
  • DE

STGWA50IH65DF

Part No STGWA50IH65DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series IH
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 50A
Power - Max 300 W
Switching Energy 284µJ (off)
Input Type Standard
Gate Charge 158 nC
Td (on/off) @ 25°C -/260ns
Test Condition 400V, 50A, 22Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA50
Other Names 497-18498
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277368-STGWA50IH65DF
Ultra Librarian 3D Model Ultra Librarian STGWA50IH65DF CAD Model

Description

The STGWA50IH65DF, from the renowned manufacturer STMicroelectronics, represents a leap forward in the field of power electronics. This high-efficiency IGBT (Insulated Gate Bipolar Transistor) is designed to cater to a variety of applications, including but not limited to motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Product Features:

  • High Voltage Capability: This IGBT is capable of handling voltages up to 650V, making it suitable for high voltage applications and ensuring robust performance in a wide range of electrical environments.
  • Low On-Resistance: With a low on-state voltage drop, the STGWA50IH65DF ensures high efficiency, which is critical for reducing energy waste and heat dissipation in power-intensive applications.
  • High Current Rating: This device can support a continuous collector current of up to 50A at 25°C, allowing it to manage significant power levels, which is essential for heavy-duty operations.
  • Fast Switching Speed: The IGBT boasts a fast switching speed, which is crucial for minimizing switching losses and improving overall system performance.
  • Co-Packaged Diode: It comes with a co-packaged free-wheeling diode, which provides protection against reverse voltage and reduces the number of external components required in a circuit.

Advanced Technology:

The STGWA50IH65DF utilizes STMicroelectronics' advanced Trench Gate Field-Stop technology, which enables the device to achieve optimal performance by combining low conduction and switching losses with high ruggedness and reliability.

Thermal Management:

Effective thermal management is provided by the device's TO-247 long leads package, which ensures efficient heat dissipation and maintains stability even under high-temperature operating conditions.

Applications:

Due to its robustness and high-performance characteristics, the STGWA50IH65DF is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its versatility makes it an ideal component for a wide array of industrial and consumer applications, where power density and efficiency are of paramount importance.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess