Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 45263-AES2533
Ultra Librarian 3D Model Ultra Librarian AES2533 CAD Model

Description

AES2533 Biometric Authentication Sensor

The AES2533 is an innovative biometric authentication sensor designed for accurate and secure user identification. It supports multiple applications requiring high-level security measures.

  • Laptops and Notebooks
  • Smartphones
  • Smartcards

Features and Benefits

  • Compact Size: Allows integration into a wide range of devices.
  • High-Speed Processing: Provides rapid recognition and response times.
  • Versatile Compatibility: Compatible with various operating systems.

Additional Details: With its efficient design and advanced security capabilities, this sensor is preferred for portable electronics that prioritize user privacy and data protection.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $175.7576
ECAD model for WPCS4317C.B0-900214
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Halo Electronics Inc
GIGABIT ISOLATOR
Need more? Email Us
ECAD model for PTI-451G0002

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention