EN
  • EN
  • DE

SPC560P60L5CEAAY

Part No SPC560P60L5CEAAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 360
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263507-SPC560P60L5CEAAY
Ultra Librarian 3D Model Ultra Librarian SPC560P60L5CEAAY CAD Model

Description

STMicroelectronics SPC560P60L5CEAAY Automotive Microcontroller

The SPC560P60L5CEAAY is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed specifically for automotive applications. This powerful MCU is part of ST's SPC56 family, which is renowned for its high performance, reliability, and a wide range of integrated features. It is an ideal choice for advanced automotive systems, including engine management, transmission control, body control modules, and safety-related applications.

The SPC560P60L5CEAAY is built on the Power Architecture® core, which operates at a frequency of up to 64 MHz, offering a perfect balance between computing power and energy efficiency. With its 32-bit CPU, the microcontroller delivers exceptional processing capabilities to handle complex algorithms and real-time data processing with ease.

This microcontroller comes with a substantial 768 KB of on-chip flash memory, which is highly reliable and provides ample space for application code and data storage. Additionally, it boasts 64 KB of RAM, ensuring smooth operation and sufficient temporary data storage for multitasking environments.

One of the standout features of the SPC560P60L5CEAAY is its rich set of peripherals. It includes multiple communication interfaces such as CAN, LIN, and UART, which are essential for automotive network communications. The MCU also has advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing versatile options for interfacing with sensors and actuators.

For enhanced security and safety, the SPC560P60L5CEAAY incorporates state-of-the-art features like a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a Random Number Generator (RNG). These features are crucial for developing applications that comply with stringent automotive safety standards, such as ISO 26262.

With its LQFP144 package, the SPC560P60L5CEAAY ensures a compact footprint, making it suitable for space-constrained automotive environments. Additionally, it is designed to operate over an extended temperature range, which is critical for under-the-hood applications where extreme temperatures are common.

In summary, the SPC560P60L5CEAAY from STMicroelectronics is a robust and feature-rich microcontroller that provides the performance, memory, and peripherals needed for advanced automotive applications, while also emphasizing security and safety.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess