EN
  • EN
  • DE

STGW45NC60WD

Part No STGW45NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description 45 A - 600 V ultra fast IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 90A
Current - Collector Pulsed (Icm) 230A
Vce(on) (Maximum) @ Vge, Ic 2.6V @ 15V, 30A
Power - Max 285W
Switching Energy 302μJ (on), 349μJ (off)
Input Type Standard
Gate Charge 126nC
Td (on/off) @ 25°C 33ns/168ns
Test Condition 390V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 45ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 Long Leads
Win Source Part Number 1261050-STGW45NC60WD
Manufacturer Homepage www.st.com
Family Name STGW45NC60WD
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW45NC60WD CAD Model

Description

STGW45NC60WD - IGBT from STMicroelectronics

The STGW45NC60WD is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This IGBT is designed to combine the high-speed performance of a MOSFET with the high current and low saturation voltage capabilities of a bipolar transistor, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: The device boasts a robust collector-emitter voltage (V<sub>CE) of 600V, which enables it to handle high-power applications with ease.
  • Current Capability: With a continuous collector current (I<sub>C) rating of 45A at 25°C, it can drive substantial loads without overheating.
  • Low On-Resistance: The STGW45NC60WD offers a low on-state voltage, which translates to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: Fast switching characteristics make this IGBT suitable for high-frequency operations, thus increasing the efficiency in applications such as converters and inverters.
  • Short-Circuit Rating: It is equipped with a short-circuit withstand time of 10µs, providing robustness and reliability under fault conditions.
  • Co-Packaged Diode: The device includes a free-wheeling diode with a similar high-speed performance, which is essential for inductive load applications.

Applications

The STGW45NC60WD is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • High-Frequency Converters and Inverters

Advanced Technology

STMicroelectronics has incorporated state-of-the-art technology into the STGW45NC60WD, ensuring minimal gate charge and low internal capacitances, which result in reduced switching losses. The device is also designed with a robust and durable package, ensuring a long operational lifespan even under stressful conditions.

With its exceptional performance, reliability, and efficiency, the STGW45NC60WD from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess