Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090816-SA57608YD
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA57608YD CAD Model

Description

The NXP SA57608YD is a state-of-the-art, high-performance integrated circuit designed for a wide range of applications that require precision timing and control. This advanced chip is part of NXP's renowned portfolio of semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The SA57608YD offers exceptional timing accuracy, making it ideal for applications where precise clock signals are critical.
  • Low Power Consumption: Engineered for efficiency, this product consumes minimal power, which is essential for battery-operated devices and energy-sensitive applications.
  • Versatile Voltage Range: It operates across a wide voltage range, providing flexibility in various power environments and ensuring compatibility with other components in the system.
  • Robust Temperature Stability: The device is designed to perform consistently across a broad temperature range, ensuring reliability in challenging conditions.
  • Compact Form Factor: The SA57608YD's small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the NXP SA57608YD makes it suitable for a multitude of applications, including but not limited to:

  • Telecommunications systems
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Networking equipment

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.5V to 5.5V Operating Temperature -40°C to +85°C Package SMD (Surface-Mount Device)

For designers and engineers looking for a reliable timing solution, the NXP SA57608YD offers a blend of performance, power efficiency, and design flexibility. It is a testament to NXP's commitment to providing innovative semiconductor products that drive the electronics industry forward.

You May Also Be Interested in

Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA10KOHM(14)
STMicroelectronics
Need more? Email Us
ECAD model for ST3237CD
Carling Technologies
Need more? Email Us
ECAD model for SSG212XX-30050-XNS2
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
ECAD model for S MKP 3.3 UF 630V 20% A1
STMicroelectronics
Need more? Email Us
ECAD model for ST8L151F3P6
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
ECAD model for SSTUF32864AHLFT
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
ECAD model for SN74TVC3010DWR
STMicroelectronics
Need more? Email Us
ECAD model for ST24C32
STMicroelectronics
Need more? Email Us
ECAD model for ST5410CJ/6

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention