Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Controller
Input Type -
Output Type -
Current - Supply 100 nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number RE46C100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1379663-RE46C100D8TF
Ultra Librarian 3D Model Ultra Librarian RE46C100D8TF CAD Model

Description

Microchip Technology RE46C100D8TF Smoke Detector IC

The RE46C100D8TF from Microchip Technology is a sophisticated smoke detector integrated circuit (IC) designed to offer reliable performance in residential and commercial smoke detection systems. This low-power CMOS device is specifically engineered to handle the critical functions of a photoelectric type smoke detector.

With its built-in programmable gain amplifier, the RE46C100D8TF is capable of interfacing directly with an infrared photoelectric chamber. This feature allows for precise sensitivity adjustment, ensuring that the smoke detector can accurately identify smoke particles without being prone to false alarms caused by dust or other non-hazardous particulates.

The IC incorporates an I/O pin that can be used for various functions, such as controlling an external buzzer or interfacing with other alarm systems for enhanced safety measures. Its timer mode functionality can be used to set the chamber sensitivity, which contributes to the IC's adaptability in different environments and applications.

One of the key benefits of the RE46C100D8TF is its low operating current, which is particularly important for battery-powered smoke detectors. This ensures that the smoke detector can function over extended periods without frequent battery replacements, providing peace of mind to users.

The device also features a built-in power-on reset and a low battery detection system that alerts users when the battery voltage falls below a critical threshold. This proactive feature is essential for maintaining the operational reliability of the smoke detector.

For designers and manufacturers of smoke detection systems, the RE46C100D8TF provides a robust and flexible solution that simplifies the design process. Its DIP-8 packaging makes it easy to integrate into various designs without the need for complex circuitry. The IC's compatibility with automated assembly processes also ensures that it can be efficiently incorporated into mass production workflows.

In summary, the RE46C100D8TF is a highly integrated, feature-rich smoke detector IC that offers a combination of performance, reliability, and ease of use for smoke detection applications. It stands as a testament to Microchip Technology's commitment to providing advanced solutions for safety-critical systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSLATOR/SERIALIZER 28TSSOP
Lowest to $12.7441
ECAD model for MAX31910AUI+
Maxim Integrated
IC CONV THRMCPLE-DIG J TYPE TDFN
Need more? Email Us
ECAD model for MAX31850JATB+
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
ECAD model for MAX31855RASA+T
Texas Instruments
IC PROG SENSOR SGNL COND 36VQFN / PGA900 Programmable Resistive Sensing Conditioner with Digital and Analog Outputs
Lowest to $6.9870
ECAD model for PGA900ARHHR
Texas Instruments
IC AMP SENSOR INTERFACE 20-PLCC
Lowest to $9.1782
ECAD model for LM9044VX/NOPB
Analog Devices Inc.
MIL LVDT SIG COND 20-CDIP
Lowest to $350.3158
ECAD model for AD598SD/883B
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL SOIC
Need more? Email Us
ECAD model for MAX31855NASA+
Intersil
IC BIAS CTRLR UNIV SNSR 14-TSSOP / Sensor and Detector Interface 5.5V Serial Interface 14-Pin TSSOP T/R
Need more? Email Us
ECAD model for X96012V14IZT1
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Need more? Email Us
ECAD model for MAX1455AAE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention