EN
  • EN
  • DE
  • IT

GL8506

Part No GL8506
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824104-GL8506
Ultra Librarian 3D Model Ultra Librarian GL8506 CAD Model

Description

The Genesys Logic GL850G is a popular USB 2.0 hub controller. It provides a cost-effective solution for adding multiple USB ports to a system. The GL850G supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices. It is a single-chip solution, integrating a USB 2.0 transceiver, hub controller, and downstream USB ports.

Applications

  • USB Hubs: The primary application is in creating standalone USB hubs with 4 downstream ports.
  • Embedded Systems: Used in embedded systems requiring multiple USB connections.
  • Laptop Docking Stations: Integrated into docking stations to expand USB connectivity.
  • PC Motherboards: Found on some PC motherboards to provide additional USB ports.
  • Industrial Equipment: Employed in industrial equipment needing robust USB connectivity.

Features

  • USB 2.0 Compliant: Supports USB 2.0 high-speed, full-speed, and low-speed operations.
  • Four Downstream Ports: Provides four downstream USB ports for connecting devices.
  • Integrated USB Transceiver: Includes an integrated USB transceiver for efficient communication.
  • Individual Port Power Control: Supports individual power control for each downstream port.
  • Over-Current Protection: Features over-current protection to prevent damage to the hub and connected devices.
  • Supports Self-Powered and Bus-Powered Modes: Operates in both self-powered (with an external power supply) and bus-powered (powered by the USB host) modes.
  • EEPROM Interface: Has an EEPROM interface for customization and configuration.
  • Available in QFN Packages: Typically available in compact QFN packages for space-saving designs.

Benefits

  • Increased USB Connectivity: Expands the number of available USB ports on a system.
  • Cost-Effective Solution: Provides a low-cost way to add USB hub functionality.
  • Ease of Integration: The single-chip design simplifies integration into various systems.
  • Reliable Performance: Ensures reliable USB communication with integrated protection features.
  • Flexible Power Options: Supports both self-powered and bus-powered configurations.

Additional Details

The GL850G typically requires minimal external components, making it easy to design into a wide range of products. It often interfaces with an EEPROM to store configuration settings, such as vendor ID, product ID, and other customization parameters. Power management features allow the hub to conserve energy when ports are not in use. This chip is commonly found in USB hubs available from many retailers.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess