EN
  • EN
  • DE

ADX2500CGMBOX

Part No ADX2500CGMBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X2 250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952776-ADX2500CGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX2500CGMBOX CAD Model

Description

The AMD ADX2500CGMBOX is a desktop processor from AMD's Athlon II X2 series. It is designed for general-purpose computing tasks, offering a balance of performance and affordability. This processor is suitable for everyday tasks such as web browsing, office applications, and multimedia playback. It provides a dual-core architecture that can handle multiple tasks simultaneously.

Applications:

  • General desktop computing
  • Web browsing
  • Office applications (word processing, spreadsheets)
  • Multimedia playback (video, audio)
  • Light gaming

Features:

  • Dual-core architecture
  • 2.5 GHz clock speed
  • 2 MB L2 cache
  • Socket AM3 compatibility
  • Cool'n'Quiet technology
  • 65W TDP (Thermal Design Power)

Benefits:

  • Improved multitasking performance due to dual-core architecture.
  • Sufficient processing power for everyday computing tasks.
  • Reduced power consumption with Cool'n'Quiet technology.
  • Easy installation with Socket AM3 compatibility.
  • Affordable price point for budget-conscious users.

Additional Details:

The AMD Athlon II X2 250 processor features a dual-core architecture, allowing it to handle multiple tasks efficiently. Its 2.5 GHz clock speed provides adequate processing power for most everyday computing needs. The 2 MB L2 cache improves performance by storing frequently accessed data. It is compatible with Socket AM3 motherboards, providing flexibility in system configuration. AMD's Cool'n'Quiet technology dynamically adjusts the processor's clock speed and voltage to reduce power consumption and noise. The processor has a TDP of 65W, making it energy-efficient. It's a solid choice for users seeking a reliable and cost-effective desktop processor for general-purpose computing.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $63.1134
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess