Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 80A
Pulsed Collector Current 200A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 40A
Maximum Power Dissipation 260W
Total Switching Energy(Ets) 330μJ (on), 720μJ (off)
Input Type Standard
Gate Charge 214nC
Turn-on and Turn-off delay time 43ns/140ns
Testing Conditions 390V, 40A, 3.3 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1103060-STGW40NC60V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW40NC60V CAD Model

Description

STGW40NC60V - IGBT from STMicroelectronics

The STGW40NC60V is a high-performance IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to meet the efficiency and reliability demands of a wide range of high-power switching applications. With its robust and advanced features, the STGW40NC60V is an ideal choice for inverter systems, motor drives, and other power conversion technologies.

Key Features

  • High Current Capability: The STGW40NC60V can handle continuous collector currents up to 40A, making it suitable for applications requiring high power density.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) rating of 600V, this IGBT can efficiently manage voltage spikes and is optimized for high voltage applications.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device offers a low saturation voltage, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: The STGW40NC60V features fast switching characteristics, which result in lower switching losses and enable high-frequency operation.
  • Co-Packaged Free Wheeling Diode: A fast and soft recovery diode is integrated into the package, which simplifies the circuit design and reduces component count.

Applications

The versatility of the STGW40NC60V allows it to be used in a variety of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Induction Heating Systems
  • Solar Inverters
  • High-Performance AC and DC Motor Drives

Package and Quality

The STGW40NC60V IGBT comes in a TO-247 long leads package, known for its excellent thermal performance and mechanical robustness. STMicroelectronics ensures that the product meets stringent quality standards, providing reliable performance in even the most demanding environments.

With its combination of high power handling capability, efficiency, and speed, the STGW40NC60V from STMicroelectronics stands out as a top choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT
Lowest to $9.7899
ECAD model for HGT1S20N60C3S
Advanced Power Technology
POWER MOS 7 IGBT
Lowest to $7.9182
ECAD model for APT15GP60K
Infineon Technologies
High Speed IGBT in NPT-technology
Lowest to $3.7475
ECAD model for SKW20N60HS
Infineon Technologies
Fast IGBT in NPT-technology
Lowest to $1.8278
ECAD model for SGP06N60
Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Renesas Electronics America
Silicon N Channel IGBT Application: Inverter
Lowest to $2.9222
ECAD model for RJH60D7DPK
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
Infineon Technologies
600V high speed switching series third generation
Lowest to $7.8235
ECAD model for IGW50N60H3
Advanced Power Technology
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Need more? Email Us
ECAD model for APT40GT60BR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention