The IGW50N60H3 is a 600V, 50A IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies. It is designed for high-speed switching applications and offers excellent performance in terms of efficiency and reliability. This IGBT is part of Infineon's H3 series, known for its optimized characteristics for resonant switching topologies.
Applications:
- Induction heating
- Microwave ovens
- Resonant converters
- Plasma displays
- Soft switching applications
Features:
- Optimized for resonant switching
- Very low VCE(sat)
- Short-circuit ruggedness
- Maximum junction temperature 175 °C
- Positive temperature coefficient of VCE(sat)
- TRENCHSTOP™ technology
Benefits:
- High efficiency due to low switching and conduction losses
- Reduced system cost due to fewer components required for cooling
- Improved reliability due to robust design and high operating temperature
- Simplified circuit design due to optimized characteristics for resonant switching
- Easy paralleling due to positive temperature coefficient of VCE(sat)
Technical Specifications:
- Collector-Emitter Voltage (VCE): 600 V
- Collector Current (IC): 50 A
- Gate-Emitter Voltage (VGE): ±20 V
- Turn-on Delay Time: 13 ns (typical)
- Turn-off Delay Time: 24 ns (typical)
- VCE(sat) at 25°C: 1.6 V (typical)
- Operating Junction Temperature: -40°C to 175°C
- Package: PG-TO247-3
The IGW50N60H3 IGBT from Infineon is a robust and efficient solution for high-power switching applications, particularly those utilizing resonant topologies. Its low VCE(sat) minimizes conduction losses, while its fast switching speed reduces switching losses. The TRENCHSTOP™ technology ensures superior performance and reliability. This device is well-suited for applications requiring high efficiency and robust operation, such as induction heating systems and resonant power converters.