EN
  • EN
  • DE

MAX262AEWG

Part No MAX262AEWG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ SWITCH 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX262
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702710-MAX262AEWG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX262AEWG CAD Model

Description

The MAX262AEWG from Maxim Integrated is a versatile, programmable universal active filter that is part of Maxim's high-performance filter product line. Designed to cater to a wide range of filtering applications, this integrated circuit (IC) allows users to implement various filter types such as low-pass, high-pass, band-pass, band-stop, and all-pass filters.

Constructed with a CMOS process, the MAX262AEWG offers precision filtering capabilities with a programmable frequency range. Its switch-capacitor design eliminates the need for external resistors and capacitors to set the filter's frequency, thereby simplifying the design and reducing the overall component count. This attribute makes the MAX262AEWG particularly suitable for applications where space is at a premium or where a high degree of filter customization is required.

The device is capable of operating in both clocked and unclocked modes, giving designers the flexibility to choose the optimal configuration for their specific application. In clocked mode, the filter's corner frequency can be set by an external clock, while in unclocked mode, an internal clock is used. This dual-mode operation allows for easy integration into a variety of system architectures.

Featuring a wide dynamic range and low distortion, the MAX262AEWG is ideal for audio applications, signal processing, and instrumentation. Its robust design ensures reliable performance even in challenging environments, making it a preferred choice for industrial and automotive applications as well.

The MAX262AEWG comes in a 24-pin WIDE SOIC package, offering a compact solution for designers looking to incorporate advanced filtering capabilities into their systems. With its programmable nature and high level of integration, the MAX262AEWG provides a powerful tool for engineers seeking to optimize their signal processing chains with minimal additional circuitry.

For further information, datasheets, and support, designers can visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9585 $63.9170
5+ $26.2224 $131.1120
7+ $25.4028 $177.8196
10+ $24.5835 $245.8350
13+ $23.7640 $308.9320
17+ $21.3057 $362.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess