Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2024
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272076-TPS2024D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2024D CAD Model

Description

The TPS2024D is a versatile and robust power distribution switch from the reputable manufacturer Texas Instruments. This component is designed to enhance the reliability and efficiency of USB power distribution systems. With built-in protection features, it ensures the safety of downstream devices by providing precise current limiting, thermal shutdown, and short-circuit protection.

Key Features

  • Current Limiting: The TPS2024D offers programmable current limiting, which can be adjusted via an external resistor. This feature helps prevent damage to USB ports by controlling the amount of current that can flow through the switch.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects against overheating. If the junction temperature exceeds a safe threshold, the switch automatically turns off, thereby preventing thermal damage.
  • Fast Transient Response: The TPS2024D is known for its fast transient response, which is critical for maintaining stable operation during sudden changes in load.
  • Reverse Voltage Protection: This switch is capable of withstanding reverse voltage, which ensures that it will not be damaged if the power supply is accidentally connected backward.

Applications

The TPS2024D is ideal for a wide range of applications that require efficient power distribution and management. It is commonly used in USB hubs, docking stations, and other peripherals that need to meet the USB power specifications. Additionally, its features make it suitable for battery-charged devices, hot-swap applications, and various consumer electronics where power distribution and safety are paramount.

Technical Specifications

  • Input Voltage Range: 4.5V to 5.5V
  • Output Current Limit: Programmable via an external resistor
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-Pin SOIC (D)

The TPS2024D is an essential component for designers looking to create reliable and user-friendly USB power solutions. Its combination of protection features, robust design, and Texas Instruments' quality make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1001 $52.7017
40+ $2.5437 $101.7480
61+ $2.4642 $150.3162
84+ $2.3847 $200.3148
109+ $2.3052 $251.2668
146+ $2.0668 $301.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,535 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention