EN
  • EN
  • DE

DS90C032E-QML

Part No DS90C032E-QML
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS QUAD CMOS DIFFERENTIAL LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 155.5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 737966-DS90C032E-QML
Ultra Librarian 3D Model Ultra Librarian DS90C032E-QML CAD Model

Description

The DS90C032E-QML from Texas Instruments is a robust line driver device designed to meet the stringent requirements of the space, military, and aerospace industries. As part of the LVDS (Low Voltage Differential Signaling) family, this product offers a reliable solution for high-speed data transmission over printed circuit boards and controlled impedance media of approximately 100 Ω. The DS90C032E-QML is specifically engineered to withstand harsh environments and is QML (Qualified Manufacturer List) certified, ensuring its performance and durability in critical applications.

Key Features

  • High Data Rates: Capable of operating at data transmission speeds up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, thereby reducing the thermal footprint and enhancing system reliability.
  • Differential Signaling: Utilizes LVDS technology to minimize electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity over long distances.
  • Wide Operating Temperature Range: Suitable for extreme conditions with an operating temperature range from -55°C to +125°C.
  • Radiation Tolerance: Built to endure radiation effects, making it ideal for space applications where exposure to radiation is a concern.
  • High Reliability: Meets the stringent QML Class V standards, which is the highest reliability level for integrated circuits used in space applications.

Applications

The DS90C032E-QML is particularly suitable for critical communication systems where failure is not an option. Its applications span a diverse range of fields, including:

  • Satellite communication systems
  • Avionics and aerospace instrumentation
  • Military communication equipment
  • Spacecraft data handling and telemetry
  • High-speed data acquisition systems

With its commitment to quality and reliability, Texas Instruments' DS90C032E-QML stands out as a top choice for engineers and designers looking for a high-performance line driver capable of withstanding the toughest conditions. Whether it's for use in the depths of space or the heart of a battlefield, this product delivers the performance and resilience needed for mission-critical systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess