Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 8 A
Current - Collector Pulsed (Icm) 16 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 4A
Power - Max 68 W
Switching Energy 40µJ (on), 136µJ (off)
Input Type Standard
Gate Charge 15.2 nC
Td (on/off) @ 25°C 12ns/86ns
Test Condition 400V, 4A, 47Ohm, 15V
Reverse Recovery Time (trr) 133 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP4
Other Names 497-17548,-1138-STGP4M65DF2
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277360-STGP4M65DF2
Ultra Librarian 3D Model Ultra Librarian STGP4M65DF2 CAD Model

Description

STGP4M65DF2 - IGBT from STMicroelectronics

The STGP4M65DF2 is a cutting-edge insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is designed to offer a high level of performance for a wide range of power applications, including motor drives, renewable energy inverters, and power supplies.

With a maximum collector-emitter voltage of 650V and a collector current rating of 4A, the STGP4M65DF2 is capable of handling high power levels while maintaining efficiency and reliability. Its low on-state voltage drop and optimized switching characteristics ensure minimal power losses during operation, making it an energy-efficient choice for designers.

The device features STMicroelectronics' advanced trench gate field-stop technology, which provides an improved trade-off between switching speed and saturation voltage. This technology enables the IGBT to achieve low conduction losses and high switching performance simultaneously. Additionally, the STGP4M65DF2 is characterized by a very tight parameter distribution, resulting in consistent performance and ease of paralleling IGBTs when higher current handling is required.

The STGP4M65DF2 comes in a TO-220 package, which is widely used and favored for its ease of installation and excellent thermal performance. The package is designed to offer good heat dissipation, ensuring the IGBT operates within its specified temperature range even under high power conditions. Moreover, the device is RoHS compliant and halogen-free, making it an environmentally friendly option that meets current regulations for electronic components.

STMicroelectronics provides comprehensive technical support for the STGP4M65DF2, including detailed datasheets, application notes, and simulation models. This support helps engineers to quickly and accurately integrate the IGBT into their designs, reducing time-to-market for their products. With its robust design, high efficiency, and strong technical backing, the STGP4M65DF2 is a reliable and powerful component for any power electronic system.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F4DPK
Renesas Electronics America
Nch IGBT for Strobe Flash / Trans IGBT Chip N-CH 400V 8-Pin VSON T/R
Lowest to $2.1296
ECAD model for CY25CAH-8F-T13
Rohm Semiconductor
IGBT TRNCH FIELD 650V 70A TO247G
Lowest to $4.7289
ECAD model for RGT80TS65DGC13
Fairchild/ON Semiconductor
330V, 50A PDP IGBT
Need more? Email Us
ECAD model for FGPF50N33BT
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045DPP
STMicroelectronics
TRENCH GATE FIELD-STOP 650 V, 20
Lowest to $1.6417
ECAD model for STGB20H65DFB2
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $0.6287
ECAD model for IKN04N60RC2ATMA1
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $36.5585
ECAD model for SGH80N60UFD
Renesas Electronics America
Lowest to $10.9012
ECAD model for RJP3065DPP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1722 $52.1328
57+ $1.7824 $101.5968
87+ $1.7267 $150.2229
120+ $1.6710 $200.5200
155+ $1.6153 $250.3715
208+ $1.4482 $301.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention